RS Components, Ltd. Hook Up Wire 2010554

Description
RS PRO RSVK15G Hook Up Wire
Request a Quote
Description
RS PRO RSVK15G Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010554
Hook Up Wire 2010554
RS PRO RSVK15G Hook Up Wire

RS PRO RSVK15G Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010554
Product Name Hook Up Wire
International 1.5 mm² (0.0023 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details