RS Components, Ltd.
General Purpose Enclosures
2010192
Description
RS PRO 5U330801
Request a Quote
Email Supplier
Description
RS PRO 5U330801
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010192 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details