RS Components, Ltd. Desktop Enclosures 2005463

Description
BOP 7.0 PQ-9016 BOPAD_SET
Request a Quote
Description
BOP 7.0 PQ-9016 BOPAD_SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2005463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2005463
Desktop Enclosures 2005463
BOP 7.0 PQ-9016 BOPAD_SET

BOP 7.0 PQ-9016 BOPAD_SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2005463
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 8.46 inch (215 mm)
Width 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details