RS Components, Ltd. Back Boxes 1752913

Description
Double gang white surface box 25mm
Request a Quote
Description
Double gang white surface box 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Back Boxes
1752913
Back Boxes 1752913
Double gang white surface box 25mm

Double gang white surface box 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1752913
Product Name Back Boxes
Depth 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
Depth 1.57 inch (40 mm)
View Details
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details