Aluminium Enclosure, IP66, Shielded,
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1610933 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 6.73 inch (171 mm) |
| Width | 4.76 inch (121 mm) |
| Depth | 2.16 inch (54.9 mm) |