RS Components, Ltd. V & Wedge Belts 1368440

Description
SPZ Section Wrapped Wedge Belt 1500mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1500mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368440 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368440
V & Wedge Belts 1368440
SPZ Section Wrapped Wedge Belt 1500mm L

SPZ Section Wrapped Wedge Belt 1500mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368440
Product Name V & Wedge Belts
Belt Length 59.06 inch (1500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 52.64 inch (1337.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1739990 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 41.73 inch (1060.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1365349 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details