RS Components, Ltd. V & Wedge Belts 1368421

Description
SPZ Section Wrapped Wedge Belt 1060mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1060mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368421 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368421
V & Wedge Belts 1368421
SPZ Section Wrapped Wedge Belt 1060mm L

SPZ Section Wrapped Wedge Belt 1060mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368421
Product Name V & Wedge Belts
Belt Length 41.73 inch (1060.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056762 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 70.87 inch (1800.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1739999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 131.89 inch (3350.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 8.82 inch (224.00 mm)
View Details
V & Wedge Belts - 1365344 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.89 inch (302.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details