With the Crucial MX300 SSD, you can increase the speed, durability, and efficiency of your system for years to come. Boot up in seconds and fly through the most demanding applications with an SSD that fuses the latest 3D NAND flash technology
Sequential reads/writes up to 530/510 MB/s on all file types. Random reads/writes up to 92 k / 83 k on all file types. Over 90x more energy efficient than a typical hard drive. Accelerated by Micron 3D NAND technology. Dynamic Write Acceleration delivers faster saves and file transfers. More durable than a hard drive â no small moving parts that are prone to failure. Best-in-class hardware encryption keeps data safe and secure. Operating temperature 0°C to 70°C. Compatible with the Crucial Storage Executive tool for easy drive maintenance
Model = MX300
Internal/External = Internal
Form Factor = M.2 (2280)
Capacity = 275 GB
Interface = SATA III
Nand Type = TLC
Height = 7mm
RS Components, Ltd. | |
---|---|
Product Category | Hard Drives |
Product Number | 1242607 |
Device Type | Hard Drive; Solid State Drive |