The Embedded Disk Card 4000 (EDC4000 Series), from InnoDisk, are embedded solid-state data storage systems for industrial work places. InnoDiskâs EDC4000 is reliable and light weight with a low-profile package. It is designed for industrial embedded applications that require a speedy booting process. Available in capacities from 128MB to 4GB, the Embedded Disk Card 4000 range can be used as an efficient and seamless upgrade for the working environment and enhances data transfer rates. The EDC4000 comes in 40-pin and 44-pin horizontal connector package options and is able to fit into any platform with an IDE connector. The Embedded Disk Card 4000 (EDC4000 Series) also supports advanced PIO (0-4), Multi Word DMA (0-2), Ultra DMA (0-4) transfer modes, multi-sector transfers, and LBA addressing. Providing high capacity solid-state flash memory, the EDC4000 electrically complies with the Personal Computer Memory Card International Association ATA standard. The EDC4000 Vertical comes with plastic housing to prevent dust entry.
Capacities: 128MB to 8GB (only for horizontal types) . SLC High Endurance NAND (60K Program / Erase Cycles). Compatible with the IDE standard interface and ATA Standards. Supports PIO (0-4), Multiword DMA (0-2), and Ultra DMA (0-4) transfer modes. True IDE access mode. Extremely lightweight and reliable, with a low-profile form factor. Write protection security. Enhanced power cycling management. Intelligent error recovery system. iSMART disk health monitoring. Fixed BOM. Operating Temperature range : -40ï¾C to +85ï¾C
Model = EDC4000
Internal/External = Internal
Industrial = Yes
Form Factor = IDE DOM
Capacity = 256 MB
Interface = PATA
Nand Type = SLC
Dimensions = 50.3 x 5.8 x 27.3mm
Length = 50.3mm
Width = 5.8mm
RS Components, Ltd. | |
---|---|
Product Category | Hard Drives |
Product Number | 1448073 |
Device Type | Hard Drive; Solid State Drive |
Interface | PATA |
Mounting Options | Integrally Mounted |