Western Digital My Passport portable storage perfectly complements your on-the-go lifestyle. Designed to fit in the palm of your hand, there is plenty of space to store a massive number of photos, videos, music and documents. Perfectly paired with WD Backup software and password protection, the My Passport drive helps keep your files safe
Auto backup with included WD Backup software. Password protection with hardware encryption. Reimagined design. Easy to use
Model = WDBY
Capacity = 2 TB
Encryption = Yes
Cable Interface = USB 2.0, USB 3.0
Colour = Black
Dimensions = 81.5 x 110 x 21.5mm
Weight = 250g
Length = 81.5mm
Width = 110mm
Height = 21.5mm
RS Components, Ltd. | |
---|---|
Product Category | Hard Drives |
Product Number | 1264351 |
Device Type | Hard Drive; Removable Cartridge Hard Drive |
Interface | USB; USB 2.0, USB 3.0 |
Capacity | 2000 GB |