The AHM series from XP Power offer a wide range of 85 W to 250 W plug-in power supplies, which all feature level V energy efficiency. These reliable power supplies are all CEC2008 and EISA2007 compliant as well as being IT and medically approved. Optional Class I and Class II versions are available except for with AHM250.
85 W to 250 W plug-in power supplies. CEC2008 & EISA2007 compliant. Energy efficiency level V. IT and medically approved. 3-year warranty. <0.5 W no load input power. IP22 environmental rating
Input Voltage Range = 80 - 264 V ac
Output Voltage Rating = 19V dc
Output Current Range = 12.63A
Rated Output Power = 240W
Input Connector = IEC 320-C14
Number of Outputs = 1
Regulator Type = Switched Mode Power Supply
Medical Approved = Yes
Ripple And Noise = 1.5%
Line Regulation Range = ±1.5%
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1217076 |
Type | DC Power Supply; Medical Power Supply |
Technology | Switching Power Supply |
AC Output Current | 12.63 amps |
DC Output Voltage | 19.0 volts |