High efficiency, long life and high reliability. Miniature size, high power density. High operating temperature up to 70°C. 105°C long life electrolytic capacitors. Easy installlation - screw terminals. Adjustable output voltage for single output types, 10.8 - 13.2V at 12V and 22 - 27.6V at 24V. Adjustable output voltage for dual output types on output 1, -5% to +10%. Dual outputs have a minimum load requirement, see output current data (within datasheet). The total load must not exceed the rated output power. Harmonic current compliance to EN 61000-3-2. EMC meets EN 55022 Class B. Short circuit, overload and overvoltage protection
Output Voltage = 27.6V dc
Output Current = 400mA
Input Voltage = 100 - 230V ac
Mounting Type = Chassis Mount
Number of Outputs = 1
Package Type = Open Frame
Length = 124mm
Width = 122mm
Depth = 49.5mm
Ripple And Noise = 0.5%
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1065821 |
Type | DC Power Supply |