60W single output desktop power supply with ErP level V compliance. This 60 W single output desktop power supply has a 0.5 W no load power rating and LED indication. This range of switch mode single output desktop power supplies includes versions that are suitable for use as either a laptop power supply, netbook power supply or notebook power supply.
External switch mode power supplies. 0.5 W max. no load stand-by power. High efficiency, long life, and high reliability. Fully regulated output. Over voltage, short circuit, overload, and over temperature protection. LED power on indicator. 3-pin IEC320, C14 input socket. Output lead length approx 1.0 m, fitted with a 2.1 x 5.5 x 11 mm output connector, centre contact positive. Harmonic current compliance to EN 61000-3-2. EMC compliance to EN 55022 class B
Input Voltage Range = 80 - 275 V ac
Output Voltage Rating = 24V dc
Output Current Range = Maximum of 2.62A
Rated Output Power = 63W
Input Connector = IEC320-C14
Output Connection Type = 2.1 x 5.5 x 12 mm Centre Positive
Number of Outputs = 1
Plug Type = C14
Regulator Type = Switched Mode Power Supply
Medical Approved = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1262126 |
Type | DC Power Supply; Medical Power Supply |
Technology | Switching Power Supply |
AC Output Current | 2.62 amps |