Electro Standards Laboratories High Speed Rugged ST Fiber-to-USB Converter Model 6765

Description
The Model 6765 Fiber to Logic media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Logic to Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6765 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. The Model 6765 Logic to Fiber Interface Converter circuit board is convenient for embedded applications. This fibre optic converter is also available as a desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals.
Datasheet
Description
The Model 6765 Fiber to Logic media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Logic to Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6765 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. The Model 6765 Logic to Fiber Interface Converter circuit board is convenient for embedded applications. This fibre optic converter is also available as a desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Rugged ST Fiber-to-USB Converter - Model 6765 - Electro Standards Laboratories
Cranston, RI, USA
High Speed Rugged ST Fiber-to-USB Converter
Model 6765
High Speed Rugged ST Fiber-to-USB Converter Model 6765
The Model 6765 Fiber to Logic media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Logic to Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6765 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. The Model 6765 Logic to Fiber Interface Converter circuit board is convenient for embedded applications. This fibre optic converter is also available as a desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals.

The Model 6765 Fiber to Logic media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Logic to Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6765 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. The Model 6765 Logic to Fiber Interface Converter circuit board is convenient for embedded applications. This fibre optic converter is also available as a desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 6765
Product Name High Speed Rugged ST Fiber-to-USB Converter
Form Factor Board; Module
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 640465 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45
View Details
Serial to Fiber Media Converters - IRF-631 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details