Advantech 8FE Unmanaged Ethernet Switch, -40~75℃ EKI-2528I-BE

Description
8FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
8FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Cincinnati, OH, United States
8FE Unmanaged Ethernet Switch, -40~75℃
EKI-2528I-BE
8FE Unmanaged Ethernet Switch, -40~75℃ EKI-2528I-BE
8FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay Supports wide operating temperatures from -40 to 75°C

8FE Unmanaged Ethernet Switch, -40~75℃

  • Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100 Mbps Auto-Negotiation
  • Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism
  • Supports redundant 12 ~ 48 VDC power input and P-Fail relay
  • Supports wide operating temperatures from -40 to 75°C
Buy Now Datasheet
Switches, Hubs - EKI-2528I-BE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2528I-BE-ND
Switches, Hubs EKI-2528I-BE-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech - 92Y4838 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech
92Y4838
Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech 92Y4838
ENET SW, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ENET SW, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2528I-BE EKI-2528I-BE-ND 92Y4838
Product Name 8FE Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs Enet Sw, Rj45X8, 10/100Mbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-ESW208-2ST-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 8 #
View Details
SmartFlex, Global, 2× ETH, 1× RS232, 1× RS485, Plastic, ACC Int. - BB-SR31000315 - Advantech
Specs
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Switches, Hubs - EKI-7710E-2CP-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway - ECU-1251TL-R10AAE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
3 suppliers