Electro Standards Laboratories CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board Model 4331-200

Description
The CellMite® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite® LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit Resolution Multiple Filter Selections Storage for 3 Calibrated Transducers Selectable Sensor Gains Remote Sense Excitation Addressable for Serial Network Tare, Peak, Valley Unit Support: In, Cm, mm, %, Lb, Kg, N, mV/V, User Defined Teds-Tag® Auto Identification Power Supplies Internally Isolated Graphical User Interfaces (GUI) and Software Drivers sold separately. Select from: CellView Lite GUI (Cat. No. 514569) CellView Multi-Display GUI (Cat. No. 514424) Software Drivers (Cat. No. 514864)
Datasheet
Description
The CellMite® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite® LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit Resolution Multiple Filter Selections Storage for 3 Calibrated Transducers Selectable Sensor Gains Remote Sense Excitation Addressable for Serial Network Tare, Peak, Valley Unit Support: In, Cm, mm, %, Lb, Kg, N, mV/V, User Defined Teds-Tag® Auto Identification Power Supplies Internally Isolated Graphical User Interfaces (GUI) and Software Drivers sold separately. Select from: CellView Lite GUI (Cat. No. 514569) CellView Multi-Display GUI (Cat. No. 514424) Software Drivers (Cat. No. 514864)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board - Model 4331-200 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board
Model 4331-200
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board Model 4331-200
The CellMite® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite® LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit Resolution Multiple Filter Selections Storage for 3 Calibrated Transducers Selectable Sensor Gains Remote Sense Excitation Addressable for Serial Network Tare, Peak, Valley Unit Support: In, Cm, mm, %, Lb, Kg, N, mV/V, User Defined Teds-Tag® Auto Identification Power Supplies Internally Isolated Graphical User Interfaces (GUI) and Software Drivers sold separately. Select from: CellView Lite GUI (Cat. No. 514569) CellView Multi-Display GUI (Cat. No. 514424) Software Drivers (Cat. No. 514864)

The CellMite® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite® LVDT can be operated with a computer or simply setup by a computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output.

Features:

  • Dual Channel
  • 2-pt mV/V Calibration
  • 6-pt Linearization Calibration
  • Scalable +/-10V Analog Output
  • 16-bit Analog Output
  • Direct to PC with RS232 Data
  • 24-Bit Resolution
  • Multiple Filter Selections
  • Storage for 3 Calibrated Transducers
  • Selectable Sensor Gains
  • Remote Sense Excitation
  • Addressable for Serial Network
  • Tare, Peak, Valley
  • Unit Support: In, Cm, mm, %, Lb, Kg, N, mV/V, User Defined
  • Teds-Tag® Auto Identification
  • Power Supplies Internally Isolated
  • Graphical User Interfaces (GUI) and Software Drivers sold separately. Select from:
    • CellView Lite GUI (Cat. No. 514569)
    • CellView Multi-Display GUI (Cat. No. 514424)
    • Software Drivers (Cat. No. 514864)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Signal Conditioners
Product Number Model 4331-200
Product Name CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board
Form Factor PC Board
Excitation Voltage
Outputs Analog Voltage Output; Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Isolation, Si84xx Digital Isolators - Si8452BB-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details