Electro Standards Laboratories Hi-Speed Rugged ST Fiber-to-RS-485/422/232 Interface Converter Board Model 4174

Description
The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from -40°C to +85°C, it is a member of Electro Standards Laboratories' (ESL) rugged community fiber-to-copper media converter family. The unit features protection circuitry on all receivers and transmitters for both RS232 adn RS485/422 interfaces. The Model 4174 Board Unit has front mounted threaded brackets for rack mounting in embedded applications. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 4.5VDC-9VDC. Custom models are also available for other voltage ranges such as 10VDC-36VDC and 19VDC-72VDC. Other features include user selectable fiber polarity, TX, RX and Power indicator LEDs. All data switches, fiber optic interface converters, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.
Datasheet
Description
The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from -40°C to +85°C, it is a member of Electro Standards Laboratories' (ESL) rugged community fiber-to-copper media converter family. The unit features protection circuitry on all receivers and transmitters for both RS232 adn RS485/422 interfaces. The Model 4174 Board Unit has front mounted threaded brackets for rack mounting in embedded applications. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 4.5VDC-9VDC. Custom models are also available for other voltage ranges such as 10VDC-36VDC and 19VDC-72VDC. Other features include user selectable fiber polarity, TX, RX and Power indicator LEDs. All data switches, fiber optic interface converters, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Speed Rugged ST Fiber-to-RS-485/422/232 Interface Converter Board - Model 4174 - Electro Standards Laboratories
Cranston, RI, USA
Hi-Speed Rugged ST Fiber-to-RS-485/422/232 Interface Converter Board
Model 4174
Hi-Speed Rugged ST Fiber-to-RS-485/422/232 Interface Converter Board Model 4174
The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from -40°C to +85°C, it is a member of Electro Standards Laboratories' (ESL) rugged community fiber-to-copper media converter family. The unit features protection circuitry on all receivers and transmitters for both RS232 adn RS485/422 interfaces. The Model 4174 Board Unit has front mounted threaded brackets for rack mounting in embedded applications. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 4.5VDC-9VDC. Custom models are also available for other voltage ranges such as 10VDC-36VDC and 19VDC-72VDC. Other features include user selectable fiber polarity, TX, RX and Power indicator LEDs. All data switches, fiber optic interface converters, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

The Model 4174 is a very high speed ruggedized, protocol independent, Fiber to RS485/422/232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. Designed to operate from -40°C to +85°C, it is a member of Electro Standards Laboratories' (ESL) rugged community fiber-to-copper media converter family.

The unit features protection circuitry on all receivers and transmitters for both RS232 adn RS485/422 interfaces. The Model 4174 Board Unit has front mounted threaded brackets for rack mounting in embedded applications.

The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 4.5VDC-9VDC. Custom models are also available for other voltage ranges such as 10VDC-36VDC and 19VDC-72VDC.

Other features include user selectable fiber polarity, TX, RX and Power indicator LEDs.

All data switches, fiber optic interface converters, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4174
Product Name Hi-Speed Rugged ST Fiber-to-RS-485/422/232 Interface Converter Board
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 7898138 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector Ethernet 10 Baset, 100 BaseTX
View Details
Industrial Copper to Fiber Ethernet Media Converters - IMC-563 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network Multimode Fiber
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Media Converters - SFP-GTX/RJ45I-AE-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details