Advantech Hardened Media Converter, 1000Mbps, SFP EKI-2741FI-BE

Description
Hardened Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet
Description
Hardened Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Media Converter, 1000Mbps, SFP - EKI-2741FI-BE - Advantech
Cincinnati, OH, United States
Hardened Media Converter, 1000Mbps, SFP
EKI-2741FI-BE
Hardened Media Converter, 1000Mbps, SFP EKI-2741FI-BE
Hardened Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes

Hardened Media Converter, 1000Mbps, SFP

  • Provides 1 x 1000 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 1000 Mbps fiber port with SC or SFP mini-GBIC) type connector for 1000Base-SX/LX device
  • Provides DIP switch for full/half duplex setting
  • Supports MDI/MDI-X auto crossover
  • Supports Auto-Negotiation
  • Supports redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and Wall mount
  • Provides Link Fault Pass-through (LFP)
  • Jumbo Frame: 9K bytes
Buy Now Datasheet
Media Converters - EKI-2741FI-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
EKI-2741FI-BE-ND
Media Converters EKI-2741FI-BE-ND
MEDIA CONVERTER GBE-SFP FIBER

MEDIA CONVERTER GBE-SFP FIBER

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2741FI-BE EKI-2741FI-BE-ND
Product Name Hardened Media Converter, 1000Mbps, SFP Media Converters
Operating Temperature -40 to 75 C (-40 to 167 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-713-2AC-EU-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Media Converters - BB-851-10901-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Media Converters - IMC-450-M8-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Mini Hardened Media Converter, 100Mbps, Single-Strand 1310xmt, LFPT, 20km, SC - IMC-350I-SST-B - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers