Electro Standards Laboratories High Speed Ethernet-to-RS485/422/232 Interface Converter Model 4163

Description
The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or RS485/422 networks with a user selectable baud rate of up to 921,600 bps. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for remote monitoring and control of various devices from virtually anywhere over a LAN/WAN or internet connection. Typical devices include PLC, motor controls, power monitoring, multi-drop data collection devices such as POS, barcode readers, time clocks, scales, data entry terminals, ATMs and other remote serial communications devices. Typical applications include building automation, industrial manufacturing, utilities, transportation and retail POS. The Model 4164 is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. The unit features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 1kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include dual DB9 power connectors (board only) for convenience in bused power applications, Ethernet Link Speed and Activity LEDs, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies.
Datasheet
Description
The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or RS485/422 networks with a user selectable baud rate of up to 921,600 bps. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for remote monitoring and control of various devices from virtually anywhere over a LAN/WAN or internet connection. Typical devices include PLC, motor controls, power monitoring, multi-drop data collection devices such as POS, barcode readers, time clocks, scales, data entry terminals, ATMs and other remote serial communications devices. Typical applications include building automation, industrial manufacturing, utilities, transportation and retail POS. The Model 4164 is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. The unit features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 1kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include dual DB9 power connectors (board only) for convenience in bused power applications, Ethernet Link Speed and Activity LEDs, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Ethernet-to-RS485/422/232 Interface Converter - Model 4163 - Electro Standards Laboratories
Cranston, RI, USA
High Speed Ethernet-to-RS485/422/232 Interface Converter
Model 4163
High Speed Ethernet-to-RS485/422/232 Interface Converter Model 4163
The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or RS485/422 networks with a user selectable baud rate of up to 921,600 bps. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for remote monitoring and control of various devices from virtually anywhere over a LAN/WAN or internet connection. Typical devices include PLC, motor controls, power monitoring, multi-drop data collection devices such as POS, barcode readers, time clocks, scales, data entry terminals, ATMs and other remote serial communications devices. Typical applications include building automation, industrial manufacturing, utilities, transportation and retail POS. The Model 4164 is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. The unit features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 1kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include dual DB9 power connectors (board only) for convenience in bused power applications, Ethernet Link Speed and Activity LEDs, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies.

The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or RS485/422 networks with a user selectable baud rate of up to 921,600 bps. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation.

This converter provides an industrial solution for remote monitoring and control of various devices from virtually anywhere over a LAN/WAN or internet connection. Typical devices include PLC, motor controls, power monitoring, multi-drop data collection devices such as POS, barcode readers, time clocks, scales, data entry terminals, ATMs and other remote serial communications devices. Typical applications include building automation, industrial manufacturing, utilities, transportation and retail POS.

The Model 4164 is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. The unit features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces.

The unit's power input is protected from transients and features 1kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include dual DB9 power connectors (board only) for convenience in bused power applications, Ethernet Link Speed and Activity LEDs, TX, RX and Power indicator LEDs.

The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies.

Supplier's Site Datasheet
DIN High Speed Ethernet-to-RS485/422/232 Interface Converter - Model 4163 - Electro Standards Laboratories
Cranston, RI, USA
DIN High Speed Ethernet-to-RS485/422/232 Interface Converter
Model 4163
DIN High Speed Ethernet-to-RS485/422/232 Interface Converter Model 4163
The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or RS485/422 networks with a user selectable baud rate of up to 921,600 bps. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for remote monitoring and control of various devices from virtually anywhere over a LAN/WAN or internet connection. Typical devices include PLC, motor controls, power monitoring, multi-drop data collection devices such as POS, barcode readers, time clocks, scales, data entry terminals, ATMs and other remote serial communications devices. Typical applications include building automation, industrial manufacturing, utilities, transportation and retail POS. The Model 4163 is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. The unit features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 1kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include dual DB9 power connectors (board only) for convenience in bused power applications, Ethernet Link Speed and Activity LEDs, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies.

The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or RS485/422 networks with a user selectable baud rate of up to 921,600 bps. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation.

This converter provides an industrial solution for remote monitoring and control of various devices from virtually anywhere over a LAN/WAN or internet connection. Typical devices include PLC, motor controls, power monitoring, multi-drop data collection devices such as POS, barcode readers, time clocks, scales, data entry terminals, ATMs and other remote serial communications devices. Typical applications include building automation, industrial manufacturing, utilities, transportation and retail POS.

The Model 4163 is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. The unit features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces.

The unit's power input is protected from transients and features 1kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include dual DB9 power connectors (board only) for convenience in bused power applications, Ethernet Link Speed and Activity LEDs, TX, RX and Power indicator LEDs.

The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Network Media Converters Network Media Converters
Product Number Model 4163 Model 4163
Product Name High Speed Ethernet-to-RS485/422/232 Interface Converter DIN High Speed Ethernet-to-RS485/422/232 Interface Converter
Form Factor Board Module
Unlock Full Specs
to access all available technical data

Similar Products

Copper to Fiber Ethernet Media Converters - NGF-762E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Display-port Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details
Ethernet Media Converters - 2858257 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45, SFP
View Details