Electro Standards Laboratories CellMite® Digital Signal Conditioner with Auto Identifying Display M4337

Description
The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing. The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.
Datasheet
Description
The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing. The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® Digital Signal Conditioner with Auto Identifying Display - M4337 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® Digital Signal Conditioner with Auto Identifying Display
M4337
CellMite® Digital Signal Conditioner with Auto Identifying Display M4337
The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing. The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.

The CellMite® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition systems, and a 16-character auto identifying display for direct readout viewing.

The Model 4337 has on-board storage for 3 calibrated sensors, each with integrated 6-point calibration and independent user specified display setup parameters. When a TEDS-Tag® capable sensor is connected to the unit, that sensor is immediately identified by the M4337 and its stored calibration data and display configuration are automatically loaded. If that sensor is removed and another TEDS-Tag® sensor is connected, then its calibration data and display data are automatically loaded.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Force and Torque Instruments
Product Number M4337
Product Name CellMite® Digital Signal Conditioner with Auto Identifying Display
Sensor Interfaces Strain Gauge
Channels 1
Output Analog Voltage; Digital Serial
Features Tare; Peak Hold
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2217471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 10 lbF / 5 kgF / 50 N - M3-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Digital Serial
View Details