Electro-Sensors, Inc. Full Logic Control Process Ratemeter TR5000

Description
Full Logic Control Process Ratemeter Features • Displays rate, time in process, ratio, sum, difference, or draw • Completely field adjustable • Full diagnostic functions • Three programmable transistor setpoint outputs • Three programmable AC inputs • Start delay and setpoint delays • Non-volatile memory • NEMA 4 faceplate • Keypad lockout The TR5000 displays up to three separate values of rate (from up to 2 different shafts) and compares them to programmable setpoints. Rates A and B can be programmed for speed or time in process. Rate C displays a relationship between rates A and B. This can be a ratio (A/B), Sum (A+B), Difference (A-B), or Draw (A-B)/B. The ratio feature is typically used in blending and mixing applications. The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes. Draw is commonly used in web handling systems, such as plastic or wire, to indicate the thickness or stretch of the material being processed. Options 4-20 mA output can be programmed to represent three rates: A, B, or C. The 4-20 mA output can be scaled to reflect any area of the range, including operations requiring an inverse output Up to three programmable relay contact outputs, rated 250 VAC, 30 VDC at 5 Amps resistive load
Datasheet
Description
Full Logic Control Process Ratemeter Features • Displays rate, time in process, ratio, sum, difference, or draw • Completely field adjustable • Full diagnostic functions • Three programmable transistor setpoint outputs • Three programmable AC inputs • Start delay and setpoint delays • Non-volatile memory • NEMA 4 faceplate • Keypad lockout The TR5000 displays up to three separate values of rate (from up to 2 different shafts) and compares them to programmable setpoints. Rates A and B can be programmed for speed or time in process. Rate C displays a relationship between rates A and B. This can be a ratio (A/B), Sum (A+B), Difference (A-B), or Draw (A-B)/B. The ratio feature is typically used in blending and mixing applications. The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes. Draw is commonly used in web handling systems, such as plastic or wire, to indicate the thickness or stretch of the material being processed. Options 4-20 mA output can be programmed to represent three rates: A, B, or C. The 4-20 mA output can be scaled to reflect any area of the range, including operations requiring an inverse output Up to three programmable relay contact outputs, rated 250 VAC, 30 VDC at 5 Amps resistive load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Logic Control Process Ratemeter - TR5000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Full Logic Control Process Ratemeter
TR5000
Full Logic Control Process Ratemeter TR5000
Full Logic Control Process Ratemeter Features • Displays rate, time in process, ratio, sum, difference, or draw • Completely field adjustable • Full diagnostic functions • Three programmable transistor setpoint outputs • Three programmable AC inputs • Start delay and setpoint delays • Non-volatile memory • NEMA 4 faceplate • Keypad lockout The TR5000 displays up to three separate values of rate (from up to 2 different shafts) and compares them to programmable setpoints. Rates A and B can be programmed for speed or time in process. Rate C displays a relationship between rates A and B. This can be a ratio (A/B), Sum (A+B), Difference (A-B), or Draw (A-B)/B. The ratio feature is typically used in blending and mixing applications. The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes. Draw is commonly used in web handling systems, such as plastic or wire, to indicate the thickness or stretch of the material being processed. Options 4-20 mA output can be programmed to represent three rates: A, B, or C. The 4-20 mA output can be scaled to reflect any area of the range, including operations requiring an inverse output Up to three programmable relay contact outputs, rated 250 VAC, 30 VDC at 5 Amps resistive load

Full Logic Control Process Ratemeter

Features
• Displays rate, time in process, ratio,
sum, difference, or draw
• Completely field adjustable
• Full diagnostic functions
• Three programmable transistor setpoint outputs
• Three programmable AC inputs
• Start delay and setpoint delays
• Non-volatile memory
• NEMA 4 faceplate
• Keypad lockout

    The TR5000 displays up to three separate values of rate (from up to 2 different shafts) and compares them to programmable setpoints. Rates A and B can be programmed for speed or time in process. Rate C displays a relationship between rates A and B. This can be a ratio (A/B), Sum (A+B), Difference (A-B), or Draw (A-B)/B. The ratio feature is typically used in blending and mixing applications. The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes. Draw is commonly used in web handling systems, such as plastic or wire, to indicate the thickness or stretch of the material being processed.

Options

  • 4-20 mA output can be programmed to represent three rates: A, B, or C. The 4-20 mA output can be scaled to reflect any area of the range, including operations requiring an inverse output
  • Up to three programmable relay contact outputs, rated 250 VAC, 30 VDC at 5 Amps resistive load
Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Tachometers
Product Number TR5000
Product Name Full Logic Control Process Ratemeter
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared), Magnetic)
Form Factor Panel
Outputs Analog Current (optional feature); Analog Voltage (optional feature); Switched
Features Self Test/Diagnostics; Timer
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Tachometers - 1238773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact)
Features Battery Powered
Operating Speed 0.5000 to 19999 rpm
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometer - PCE-LES 103 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (LED)
Form Factor Handheld
View Details