Electro-Sensors, Inc. Tilt Switch MTS-30H

Description
MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false indication MTS tilt switches are welded steel probes commonly used with the SCU-200 Control Unit to create a system used to sense the presence or absence of any bulk material. Typical applications include: high or low bin level alarms, detection of transfer chute plug-up, control of material depth in crusher bowls, and the sensing of alarm conditions in rock box, screen classifier, etc. The SCU-200 Control Unit provides a safe low voltage power source for any of Electro-Sensors' tilt switch probes. Input from the probe is switch selectable so that either tilted or vertical position may be selected as "safe". The opposite position results in alarm, following an adjustable 1-99 second relay output delay. The delay assures reliable performance, free from false alarms, because only a sustained change in the probe position will initiate an alarm. Lamps are mounted on the face of the enclosure to indicate the SAFE/ALARM status of the output relay (5 Amp DPDT). The control is failsafe; relay failure or power loss causes an immediate alarm. MTS-200: Standard-duty steel probe and 8' of cable. MTS-20H: Standard-duty steel probe with a steel hanger and 8' of cable. MTS-300: Heavy-duty steel probe and 8' of cable. MTS-30H: Heavy-duty steel probe with a steel hanger and 8' of cable. MTSS-20H: Standard-duty stainless steel probe with a steel hanger and 8' of cable. MTSS-300: Heavy-duty stainless steel probe and 8' of cable. MTSS-30H: Heavy-duty stainless steel probe with a steel hanger and 8' of cable
Datasheet
Description
MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false indication MTS tilt switches are welded steel probes commonly used with the SCU-200 Control Unit to create a system used to sense the presence or absence of any bulk material. Typical applications include: high or low bin level alarms, detection of transfer chute plug-up, control of material depth in crusher bowls, and the sensing of alarm conditions in rock box, screen classifier, etc. The SCU-200 Control Unit provides a safe low voltage power source for any of Electro-Sensors' tilt switch probes. Input from the probe is switch selectable so that either tilted or vertical position may be selected as "safe". The opposite position results in alarm, following an adjustable 1-99 second relay output delay. The delay assures reliable performance, free from false alarms, because only a sustained change in the probe position will initiate an alarm. Lamps are mounted on the face of the enclosure to indicate the SAFE/ALARM status of the output relay (5 Amp DPDT). The control is failsafe; relay failure or power loss causes an immediate alarm. MTS-200: Standard-duty steel probe and 8' of cable. MTS-20H: Standard-duty steel probe with a steel hanger and 8' of cable. MTS-300: Heavy-duty steel probe and 8' of cable. MTS-30H: Heavy-duty steel probe with a steel hanger and 8' of cable. MTSS-20H: Standard-duty stainless steel probe with a steel hanger and 8' of cable. MTSS-300: Heavy-duty stainless steel probe and 8' of cable. MTSS-30H: Heavy-duty stainless steel probe with a steel hanger and 8' of cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch - MTS-30H - Electro-Sensors, Inc.
Minnetonka, MN, USA
Tilt Switch
MTS-30H
Tilt Switch MTS-30H
MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false indication MTS tilt switches are welded steel probes commonly used with the SCU-200 Control Unit to create a system used to sense the presence or absence of any bulk material. Typical applications include: high or low bin level alarms, detection of transfer chute plug-up, control of material depth in crusher bowls, and the sensing of alarm conditions in rock box, screen classifier, etc. The SCU-200 Control Unit provides a safe low voltage power source for any of Electro-Sensors' tilt switch probes. Input from the probe is switch selectable so that either tilted or vertical position may be selected as "safe". The opposite position results in alarm, following an adjustable 1-99 second relay output delay. The delay assures reliable performance, free from false alarms, because only a sustained change in the probe position will initiate an alarm. Lamps are mounted on the face of the enclosure to indicate the SAFE/ALARM status of the output relay (5 Amp DPDT). The control is failsafe; relay failure or power loss causes an immediate alarm. MTS-200: Standard-duty steel probe and 8' of cable. MTS-20H: Standard-duty steel probe with a steel hanger and 8' of cable. MTS-300: Heavy-duty steel probe and 8' of cable. MTS-30H: Heavy-duty steel probe with a steel hanger and 8' of cable. MTSS-20H: Standard-duty stainless steel probe with a steel hanger and 8' of cable. MTSS-300: Heavy-duty stainless steel probe and 8' of cable. MTSS-30H: Heavy-duty stainless steel probe with a steel hanger and 8' of cable

MTS Tilt Switches and SCU-200 Control Unit

Features
• Easy to install, requires little maintenance
• Control unit interfaces with any tilt switch probe
• Advanced solid state electronic circuitry
• Intrinsically safe control unit available
• Adjustable time delay prevents false indication

MTS tilt switches are welded steel probes commonly used with the SCU-200 Control Unit to create a system used to sense the presence or absence of any bulk material. Typical applications include: high or low bin level alarms, detection of transfer chute plug-up, control of material depth in crusher bowls, and the sensing of alarm conditions in rock box, screen classifier, etc.

The SCU-200 Control Unit provides a safe low voltage power source for any of Electro-Sensors' tilt switch probes. Input from the probe is switch selectable so that either tilted or vertical position may be selected as "safe". The opposite position results in alarm, following an adjustable 1-99 second relay output delay. The delay assures reliable performance, free from false alarms, because only a sustained change in the probe position will initiate an alarm. Lamps are mounted on the face of the enclosure to indicate the SAFE/ALARM status of the output relay (5 Amp DPDT). The control is failsafe; relay failure or power loss causes an immediate alarm.

MTS-200: Standard-duty steel probe and 8' of cable.
MTS-20H: Standard-duty steel probe with a steel hanger and 8' of cable.
MTS-300: Heavy-duty steel probe and 8' of cable.
MTS-30H: Heavy-duty steel probe with a steel hanger and 8' of cable.
MTSS-20H: Standard-duty stainless steel probe with a steel hanger and 8' of cable.
MTSS-300: Heavy-duty stainless steel probe and 8' of cable.
MTSS-30H: Heavy-duty stainless steel probe with a steel hanger and 8' of cable

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Level Sensors
Product Number MTS-30H
Product Name Tilt Switch
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Displacement and Level Measurement On/Off Switching Sensor - CS Series - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - hydrostatic - 159001727 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details