Electro-Sensors, Inc. ION Discrete I/O Modbus Node DIO

Description
I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-I n (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected 24 VDC sensor power • Pluggable terminal blocks • DIN-rail mount • 24 VDC powered High-quality sensor and control I/O at low cost. All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.). Ideal for building scalable systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems ION Discrete I/O 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch) 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc. ION Frequency/Discrete-I n 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.) All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination. High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units) Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.
Datasheet
Description
I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-I n (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected 24 VDC sensor power • Pluggable terminal blocks • DIN-rail mount • 24 VDC powered High-quality sensor and control I/O at low cost. All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.). Ideal for building scalable systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems ION Discrete I/O 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch) 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc. ION Frequency/Discrete-I n 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.) All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination. High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units) Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ION Discrete I/O Modbus Node - DIO - Electro-Sensors, Inc.
Minnetonka, MN, USA
ION Discrete I/O Modbus Node
DIO
ION Discrete I/O Modbus Node DIO
I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-I n (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected 24 VDC sensor power • Pluggable terminal blocks • DIN-rail mount • 24 VDC powered High-quality sensor and control I/O at low cost. All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.). Ideal for building scalable systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems ION Discrete I/O 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch) 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc. ION Frequency/Discrete-I n 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.) All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination. High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units) Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.

I/O Modules with Modbus

Features
• 3 Models:
- Analog-In
- Discrete I/O
- Frequency/Discrete-In (coming soon)
• Standard Modbus RTU slave over RS485
network interface, up to 115.2k baud
• Low latency (< 1 mS) from Query end to Response start for high data throughput
• Protected 24 VDC sensor power
• Pluggable terminal blocks
• DIN-rail mount
• 24 VDC powered

High-quality sensor and control I/O at low cost.
All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.).

Ideal for building scalable systems: expand by adding ION modules to the network.
Ideal for Hazard Monitoring systems:
up to 12 temperature or shaft speed sensors per Analog-In module.

ION Analog-In

  • 12 precision 4-20 mA analog inputs convert with 1µA resolution
  • Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems

ION Discrete I/O

  • 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch)
  • 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc.

ION Frequency/Discrete-In

  • 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.)
  • All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination.
  • High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units)
  • Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.
Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Data Acquisition
Product Number DIO
Product Name ION Discrete I/O Modbus Node
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Relay Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details