Dymax Dymax 5721 Single Pole Lightguide 5 mm x 1.5 m 5721

Description
DYMAX 5721 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 5 mm x 1.5 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.
Request a Quote
Description
DYMAX 5721 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 5 mm x 1.5 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 5721 Single Pole Lightguide 5 mm x 1.5 m - 5721 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 5721 Single Pole Lightguide 5 mm x 1.5 m
5721
Dymax 5721 Single Pole Lightguide 5 mm x 1.5 m 5721
DYMAX 5721 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 5 mm x 1.5 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.

DYMAX 5721 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 5 mm x 1.5 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 5721
Product Name Dymax 5721 Single Pole Lightguide 5 mm x 1.5 m
Unlock Full Specs
to access all available technical data

Similar Products

UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details
UV LED Large-Area Curing Systems - Phoseon FireJet FJ240 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Power 200 to 2000 watts
View Details