STEGO High-Performance Fan Heater DCR 130 13095.3-03

Description
The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat or electronic hygrostat. The model with thermostat is available with internal or external sensor. The fan heater with integrated hygrostat is equipped with an external sensor. The external sensor can be positioned freely anywhere in the enclosure for precise measurements of temperature and humidity. The DCR 130 was designed for wall fixing. For fixing on the bottom of the enclosure the fan heater DCR 030 is recommended. High DC heating performance Integrated adjustable thermostat or hygrostat Small hysteresis Integrated switch module Panel or DIN rail mounting Optical indicator (LED)
Request a Quote
Description
The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat or electronic hygrostat. The model with thermostat is available with internal or external sensor. The fan heater with integrated hygrostat is equipped with an external sensor. The external sensor can be positioned freely anywhere in the enclosure for precise measurements of temperature and humidity. The DCR 130 was designed for wall fixing. For fixing on the bottom of the enclosure the fan heater DCR 030 is recommended. High DC heating performance Integrated adjustable thermostat or hygrostat Small hysteresis Integrated switch module Panel or DIN rail mounting Optical indicator (LED)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCR 130 is a DC-powered fan heater designed to prevent condensation and frost in enclosures, featuring an integrated hygrostat with a 40% to 90% rF switching range and 4% switching differential, and operates at 56 V DC with 600 W heating capacity. It has an axial fan delivering 94.2 cfm, a black UL94 V-0 plastic casing, and is mounted on a 35 mm DIN rail or by screws. The unit includes a push-in terminal for 1.5 mm² (AWG 16) stranded wire with strain relief, operates between -49 °F and 158 °F, is protected by Class II insulation and IP20 enclosure rating, and has an overheating protection system with automatic reset. Dimensions are 3.9 in height, 6.6 in width, and 7 in depth, weighing 45.9 oz.

Datasheet Summary
Powered by GS/AI

The DCR 130 is a DC-powered fan heater designed to prevent condensation and frost in enclosures, featuring an integrated hygrostat with a 40% to 90% rF switching range and 4% switching differential, and operates at 56 V DC with 600 W heating capacity. It has an axial fan delivering 94.2 cfm, a black UL94 V-0 plastic casing, and is mounted on a 35 mm DIN rail or by screws. The unit includes a push-in terminal for 1.5 mm² (AWG 16) stranded wire with strain relief, operates between -49 °F and 158 °F, is protected by Class II insulation and IP20 enclosure rating, and has an overheating protection system with automatic reset. Dimensions are 3.9 in height, 6.6 in width, and 7 in depth, weighing 45.9 oz.

Suppliers

Company
Product
Description
Supplier Links
High-Performance Fan Heater DCR 130 - 13095.3-03 - STEGO
Kennesaw, GA, United States
High-Performance Fan Heater DCR 130
13095.3-03
High-Performance Fan Heater DCR 130 13095.3-03
The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat or electronic hygrostat. The model with thermostat is available with internal or external sensor. The fan heater with integrated hygrostat is equipped with an external sensor. The external sensor can be positioned freely anywhere in the enclosure for precise measurements of temperature and humidity. The DCR 130 was designed for wall fixing. For fixing on the bottom of the enclosure the fan heater DCR 030 is recommended. High DC heating performance Integrated adjustable thermostat or hygrostat Small hysteresis Integrated switch module Panel or DIN rail mounting Optical indicator (LED)

The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat or electronic hygrostat. The model with thermostat is available with internal or external sensor. The fan heater with integrated hygrostat is equipped with an external sensor. The external sensor can be positioned freely anywhere in the enclosure for precise measurements of temperature and humidity. The DCR 130 was designed for wall fixing. For fixing on the bottom of the enclosure the fan heater DCR 030 is recommended.

  • High DC heating performance
  • Integrated adjustable thermostat or hygrostat
  • Small hysteresis
  • Integrated switch module
  • Panel or DIN rail mounting
  • Optical indicator (LED)
Supplier's Site Datasheet
Fan Heater, 56Vdc, 600W, 94Cfm; Power Rating Stego - 83AC7458 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 56Vdc, 600W, 94Cfm; Power Rating Stego
83AC7458
Fan Heater, 56Vdc, 600W, 94Cfm; Power Rating Stego 83AC7458
FAN HEATER, 56VDC, 600W, 94CFM; Power Rating:600W; Supply Voltage:56VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 56VDC, 600W, 94CFM; Power Rating:600W; Supply Voltage:56VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  STEGO Newark, An Avnet Company
Product Category Electric Heaters Industrial Heaters
Product Number 13095.3-03 83AC7458
Product Name High-Performance Fan Heater DCR 130 Fan Heater, 56Vdc, 600W, 94Cfm; Power Rating Stego
Heater Type Air Heater; EnclosureHeater Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.60 kW (2.05 MBH) 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers