Chromalox Snow Melting Controller ChromaMelt

Description
The Chromalox ChromaMelt line of controls offer smart and easy control of a Snow & Ice Melting system. Enable CS-AS (ambient snow sensor) or a 3rd party snow sensor. Upon receiving a signal from a snow sensor/s, the ChromaMelt controller activates contactors, energizing heating elements according to a preset DIP switch configuration. The adjustable hold-on timer continues system operation for up to 10 hours after snow stops to ensure complete snow melting. Typical applications include driveways, sidewalks, loading docks, stairs, pavements and gutters. Automatic control and power distribution for deicing and snow melting User friendly interface Integrated electronic controller with back-lit LCD display Multiple snow sensor input Integrated adjustable ground fault Adjustable set-points, Upper and Lower Limit Temperature, Hold On/OFF Delay, Manual On and Time Splitting between zones Sequencing zones option – Enables larger snow melting area with reduced power consumption on site Technician testing / commissioning mode for a quick, easy system test, all year round (even during summer or at high temperature) 2, 4, and 5 Contactor Designs ETL Certification (US and Canada)
Datasheet
Description
The Chromalox ChromaMelt line of controls offer smart and easy control of a Snow & Ice Melting system. Enable CS-AS (ambient snow sensor) or a 3rd party snow sensor. Upon receiving a signal from a snow sensor/s, the ChromaMelt controller activates contactors, energizing heating elements according to a preset DIP switch configuration. The adjustable hold-on timer continues system operation for up to 10 hours after snow stops to ensure complete snow melting. Typical applications include driveways, sidewalks, loading docks, stairs, pavements and gutters. Automatic control and power distribution for deicing and snow melting User friendly interface Integrated electronic controller with back-lit LCD display Multiple snow sensor input Integrated adjustable ground fault Adjustable set-points, Upper and Lower Limit Temperature, Hold On/OFF Delay, Manual On and Time Splitting between zones Sequencing zones option – Enables larger snow melting area with reduced power consumption on site Technician testing / commissioning mode for a quick, easy system test, all year round (even during summer or at high temperature) 2, 4, and 5 Contactor Designs ETL Certification (US and Canada)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snow Melting Controller - ChromaMelt - Chromalox
Pittsburgh, PA, United States
Snow Melting Controller
ChromaMelt
Snow Melting Controller ChromaMelt
The Chromalox ChromaMelt line of controls offer smart and easy control of a Snow & Ice Melting system. Enable CS-AS (ambient snow sensor) or a 3rd party snow sensor. Upon receiving a signal from a snow sensor/s, the ChromaMelt controller activates contactors, energizing heating elements according to a preset DIP switch configuration. The adjustable hold-on timer continues system operation for up to 10 hours after snow stops to ensure complete snow melting. Typical applications include driveways, sidewalks, loading docks, stairs, pavements and gutters. Automatic control and power distribution for deicing and snow melting User friendly interface Integrated electronic controller with back-lit LCD display Multiple snow sensor input Integrated adjustable ground fault Adjustable set-points, Upper and Lower Limit Temperature, Hold On/OFF Delay, Manual On and Time Splitting between zones Sequencing zones option – Enables larger snow melting area with reduced power consumption on site Technician testing / commissioning mode for a quick, easy system test, all year round (even during summer or at high temperature) 2, 4, and 5 Contactor Designs ETL Certification (US and Canada)

The Chromalox ChromaMelt line of controls offer smart and easy control of a Snow & Ice Melting system. Enable CS-AS (ambient snow sensor) or a 3rd party snow sensor. Upon receiving a signal from a snow sensor/s, the ChromaMelt controller activates contactors, energizing heating elements according to a preset DIP switch configuration. The adjustable hold-on timer continues system operation for up to 10 hours after snow stops to ensure complete snow melting. Typical applications include driveways, sidewalks, loading docks, stairs, pavements and gutters.

Automatic control and power distribution for deicing and snow melting

User friendly interface

Integrated electronic controller with back-lit LCD display

Multiple snow sensor input

Integrated adjustable ground fault

Adjustable set-points, Upper and Lower Limit Temperature, Hold On/OFF Delay, Manual On and Time Splitting between zones

Sequencing zones option – Enables larger snow melting area with reduced power consumption on site

Technician testing / commissioning mode for a quick, easy system test, all year round (even during summer or at high temperature)

2, 4, and 5 Contactor Designs

ETL Certification (US and Canada)

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number ChromaMelt
Product Name Snow Melting Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products