Electric Generators Direct Baldor TS60T - 49kW Industrial Towable Generator w/ Trailer Model TS60T

Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet
Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baldor TS60T - 49kW Industrial Towable Generator w/ Trailer - Model TS60T - Electric Generators Direct
Bolingbrook, IL, USA
Baldor TS60T - 49kW Industrial Towable Generator w/ Trailer
Model TS60T
Baldor TS60T - 49kW Industrial Towable Generator w/ Trailer Model TS60T
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task

Industrial Towable Diesel Generator
•Designed & engineered for optimum performance & reliability
2.4L John Deere Turbocharged Diesel Engine
•Provides long life, high performance, and great fuel efficiency
Large 80-Gallon Integral Single-Wall XLPE Fuel Tank
•Provides up to 36 hours of run time @ 1/2 load
Manual or Automatic Start w/ Start/Stop/Auto Switch
•Can be used w/ automatic transfer switch for standby applications
Digital Genset Controller w/ Analog Gauges & Meters
•Easily monitor oil pressure, coolant temp and battery volts
•Generator output volts, hertz and amps w/ phase selection
3-Position Switch For Main Voltage Selection
•Single-phase outlets remain powered during 3-phase usage
Added Features:
•XL Access Doors, Single Point Lifting Eye and Alarm Horn
•High Water Temp Shutdown, Low Oil Pressure Shutdown
•Fuel-Water Separator, Illuminated Control Panel
•Starting Battery Included
Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch
•Makes moving this generator to job sites an easy task

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model TS60T
Product Name Baldor TS60T - 49kW Industrial Towable Generator w/ Trailer
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Dynamic Gas Blending Generator Sets - 3516B DGB™ (50 HZ) - Caterpillar Electric Power
Specs
Fuel Type Dynamic Gas Blending
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
365 kVA Prime Power Generator - DP365D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details