Wacker Neuson SE Portable Generators GPS Series

Description
Lightweight, versatile generator are ideal for smaller jobs. Their durable and compact size offers dependable high performance power with unmatched tool starting ability and voltage regulation. Premium components provide long, trouble-free operation. A unique step-start generator technology with AVR (automatic voltage regulation) and separate excitation winding delivers best in class tool starting and voltage regulation. A super quiet muffler allows for versatile operation. Full wrap around frame with dual cross-member support, high impact polyethylene fuel tank and heavy duty shock mounting combine to provide outstanding impact protection Honda engine with low oil shut down. Fully compliant with EPA evaporative emissions regulations
Datasheet
Description
Lightweight, versatile generator are ideal for smaller jobs. Their durable and compact size offers dependable high performance power with unmatched tool starting ability and voltage regulation. Premium components provide long, trouble-free operation. A unique step-start generator technology with AVR (automatic voltage regulation) and separate excitation winding delivers best in class tool starting and voltage regulation. A super quiet muffler allows for versatile operation. Full wrap around frame with dual cross-member support, high impact polyethylene fuel tank and heavy duty shock mounting combine to provide outstanding impact protection Honda engine with low oil shut down. Fully compliant with EPA evaporative emissions regulations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Generators - GPS Series - Wacker Neuson SE
Munich, Germany
Portable Generators
GPS Series
Portable Generators GPS Series
Lightweight, versatile generator are ideal for smaller jobs. Their durable and compact size offers dependable high performance power with unmatched tool starting ability and voltage regulation. Premium components provide long, trouble-free operation. A unique step-start generator technology with AVR (automatic voltage regulation) and separate excitation winding delivers best in class tool starting and voltage regulation. A super quiet muffler allows for versatile operation. Full wrap around frame with dual cross-member support, high impact polyethylene fuel tank and heavy duty shock mounting combine to provide outstanding impact protection Honda engine with low oil shut down. Fully compliant with EPA evaporative emissions regulations

Lightweight, versatile generator are ideal for smaller jobs. Their durable and compact size offers dependable high performance power with unmatched tool starting ability and voltage regulation. Premium components provide long, trouble-free operation.

  • A unique step-start generator technology with AVR (automatic voltage regulation) and separate excitation winding delivers best in class tool starting and voltage regulation.
  • A super quiet muffler allows for versatile operation.
  • Full wrap around frame with dual cross-member support, high impact polyethylene fuel tank and heavy duty shock mounting combine to provide outstanding impact protection
  • Honda engine with low oil shut down.
  • Fully compliant with EPA evaporative emissions regulations
Supplier's Site Datasheet

Technical Specifications

  Wacker Neuson SE
Product Category Electrical Power Generators
Product Number GPS Series
Product Name Portable Generators
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Applications Agriculture; Construction; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
6000 Watt Commercial Generator - DXGN6000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 5300 watts
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details