Electric Generators Direct Baldor TS35T - 30kW Industrial Towable Generator w/ Trailer Model TS35T

Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 50-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Single-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet
Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 50-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Single-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baldor TS35T - 30kW Industrial Towable Generator w/ Trailer - Model TS35T - Electric Generators Direct
Bolingbrook, IL, USA
Baldor TS35T - 30kW Industrial Towable Generator w/ Trailer
Model TS35T
Baldor TS35T - 30kW Industrial Towable Generator w/ Trailer Model TS35T
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 50-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Single-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task

Industrial Towable Diesel Generator
•Designed & engineered for optimum performance & reliability
2.4L John Deere Turbocharged Diesel Engine
•Provides long life, high performance, and great fuel efficiency
Large 50-Gallon Integral Single-Wall XLPE Fuel Tank
•Provides up to 36 hours of run time @ 1/2 load
Manual or Automatic Start w/ Start/Stop/Auto Switch
•Can be used w/ automatic transfer switch for standby applications
Digital Genset Controller w/ Analog Gauges & Meters
•Easily monitor oil pressure, coolant temp and battery volts
•Generator output volts, hertz and amps w/ phase selection
3-Position Switch For Main Voltage Selection
•Single-phase outlets remain powered during 3-phase usage
Added Features:
•XL Access Doors, Single Point Lifting Eye and Alarm Horn
•High Water Temp Shutdown, Low Oil Pressure Shutdown
•Fuel-Water Separator, Illuminated Control Panel
•Starting Battery Included
Single-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch
•Makes moving this generator to job sites an easy task

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model TS35T
Product Name Baldor TS35T - 30kW Industrial Towable Generator w/ Trailer
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C18 (50 HZ) INDIA MARKET ONLY - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
32 kVA Prime Power Generator - ADG 0032D - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details