Wacker Neuson SE Portable Inverter Generators GPSi Series

Description
Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel efficient generator. The lightweight and compact size make it easy for one person to transport. Inverter technology allows for variable engine speed that automatically adjusts to the power needs of the connected equipment, reducing operating costs and extending time between refueling. Integrated flywheel and generator design results in compact, lightweight unit that is quiet and fuel efficient. High surge capacity provides for output as high as 120% over rated power for up to 20 seconds. Multi-monitor information display shows the generator performance, voltage, frequency, hours of operation and if present, overload condition GFCI portected 110V duplex outlet for personal protection.
Datasheet
Description
Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel efficient generator. The lightweight and compact size make it easy for one person to transport. Inverter technology allows for variable engine speed that automatically adjusts to the power needs of the connected equipment, reducing operating costs and extending time between refueling. Integrated flywheel and generator design results in compact, lightweight unit that is quiet and fuel efficient. High surge capacity provides for output as high as 120% over rated power for up to 20 seconds. Multi-monitor information display shows the generator performance, voltage, frequency, hours of operation and if present, overload condition GFCI portected 110V duplex outlet for personal protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Munich, Germany
Portable Inverter Generators
GPSi Series
Portable Inverter Generators GPSi Series
Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel efficient generator. The lightweight and compact size make it easy for one person to transport. Inverter technology allows for variable engine speed that automatically adjusts to the power needs of the connected equipment, reducing operating costs and extending time between refueling. Integrated flywheel and generator design results in compact, lightweight unit that is quiet and fuel efficient. High surge capacity provides for output as high as 120% over rated power for up to 20 seconds. Multi-monitor information display shows the generator performance, voltage, frequency, hours of operation and if present, overload condition GFCI portected 110V duplex outlet for personal protection.

Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel efficient generator. The lightweight and compact size make it easy for one person to transport.

  • Inverter technology allows for variable engine speed that automatically adjusts to the power needs of the connected equipment, reducing operating costs and extending time between refueling.
  • Integrated flywheel and generator design results in compact, lightweight unit that is quiet and fuel efficient.
  • High surge capacity provides for output as high as 120% over rated power for up to 20 seconds.
  • Multi-monitor information display shows the generator performance, voltage, frequency, hours of operation and if present, overload condition
  • GFCI portected 110V duplex outlet for personal protection.
Supplier's Site Datasheet

Technical Specifications

  Wacker Neuson SE
Product Category Electrical Power Generators
Product Number GPSi Series
Product Name Portable Inverter Generators
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Applications Agriculture; Construction; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
7200 Watt Commercial Generator - DXGN7200 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 6100 watts
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details