Electric Generators Direct Baldor TS130T - 101kW Industrial Towable Generator Model TS130T

Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Auto-Shutdowns & Digital Readouts •Easily monitor oil pressure, coolant temp and battery volts •Engine overspeed & overcrank, low fuel and coolant levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 3-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet
Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Auto-Shutdowns & Digital Readouts •Easily monitor oil pressure, coolant temp and battery volts •Engine overspeed & overcrank, low fuel and coolant levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 3-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baldor TS130T - 101kW Industrial Towable Generator - Model TS130T - Electric Generators Direct
Bolingbrook, IL, USA
Baldor TS130T - 101kW Industrial Towable Generator
Model TS130T
Baldor TS130T - 101kW Industrial Towable Generator Model TS130T
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Auto-Shutdowns & Digital Readouts •Easily monitor oil pressure, coolant temp and battery volts •Engine overspeed & overcrank, low fuel and coolant levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 3-Inch Ball Hitch •Makes moving this generator to job sites an easy task

Industrial Towable Diesel Generator
•Designed & engineered for optimum performance & reliability
4.5L John Deere Turbocharged Diesel Engine
•More power, longer engine life & improved fuel economy
Large 160-Gallon Integral Double-Wall Metal Fuel Tank
•Provides up to 38 hours of run time @ 1/2 load
Manual or Automatic Start w/ Start/Stop/Auto Switch
•Can be used w/ automatic transfer switch for standby applications
Digital Genset Controller w/ Auto-Shutdowns & Digital Readouts
•Easily monitor oil pressure, coolant temp and battery volts
•Engine overspeed & overcrank, low fuel and coolant levels
3-Position Switch For Main Voltage Selection
•Single-phase outlets remain powered during 3-phase usage
Added Features:
•XL Access Doors, Single Point Lifting Eye and Alarm Horn
•High Water Temp Shutdown, Low Oil Pressure Shutdown
•Fuel-Water Separator, Illuminated Control Panel
•Starting Battery Included
Dual-Axle Trailer w/ Hydraulic Brakes & 3-Inch Ball Hitch
•Makes moving this generator to job sites an easy task

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model TS130T
Product Name Baldor TS130T - 101kW Industrial Towable Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
1250 kVA Standby Power Generator - DS1250D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details