Electric Generators Direct Subaru SGX3500 - 3200 Watt Portable Generator Model SGX3500

Description
Technologically-Adva nced Overhead Cam (OHC) Engines •Offer quieter operation, easier starting and increased longevity Copper Windings •Ensure high-performance with maximum surge capacity GFCI and Twist Lock Receptacles •Enhance operator safety Hourmeter •Convenient tracking device for important maintenance levels AVR (Automatic Voltage Regulator) •Provides precise voltage control output on the generator •Makes the system appropriate for sensitive electronic equipment Large Capacity Fuel Tank with Fuel Gauge •Lets the operator know current fuel level Two-Wheel Kit •Provides enhanced portability and convenience Low Oil Shutdown •Automatically shuts off the engine when low oil level is detected U.S. Forestry-Approved Spark Arrestor •Reduces the risk of spark-induced fires
Datasheet
Description
Technologically-Adva nced Overhead Cam (OHC) Engines •Offer quieter operation, easier starting and increased longevity Copper Windings •Ensure high-performance with maximum surge capacity GFCI and Twist Lock Receptacles •Enhance operator safety Hourmeter •Convenient tracking device for important maintenance levels AVR (Automatic Voltage Regulator) •Provides precise voltage control output on the generator •Makes the system appropriate for sensitive electronic equipment Large Capacity Fuel Tank with Fuel Gauge •Lets the operator know current fuel level Two-Wheel Kit •Provides enhanced portability and convenience Low Oil Shutdown •Automatically shuts off the engine when low oil level is detected U.S. Forestry-Approved Spark Arrestor •Reduces the risk of spark-induced fires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subaru SGX3500 - 3200 Watt Portable Generator - Model SGX3500 - Electric Generators Direct
Bolingbrook, IL, USA
Subaru SGX3500 - 3200 Watt Portable Generator
Model SGX3500
Subaru SGX3500 - 3200 Watt Portable Generator Model SGX3500
Technologically-Adva nced Overhead Cam (OHC) Engines •Offer quieter operation, easier starting and increased longevity Copper Windings •Ensure high-performance with maximum surge capacity GFCI and Twist Lock Receptacles •Enhance operator safety Hourmeter •Convenient tracking device for important maintenance levels AVR (Automatic Voltage Regulator) •Provides precise voltage control output on the generator •Makes the system appropriate for sensitive electronic equipment Large Capacity Fuel Tank with Fuel Gauge •Lets the operator know current fuel level Two-Wheel Kit •Provides enhanced portability and convenience Low Oil Shutdown •Automatically shuts off the engine when low oil level is detected U.S. Forestry-Approved Spark Arrestor •Reduces the risk of spark-induced fires

Technologically-Advanced Overhead Cam (OHC) Engines
•Offer quieter operation, easier starting and increased longevity
Copper Windings
•Ensure high-performance with maximum surge capacity
GFCI and Twist Lock Receptacles
•Enhance operator safety
Hourmeter
•Convenient tracking device for important maintenance levels
AVR (Automatic Voltage Regulator)
•Provides precise voltage control output on the generator
•Makes the system appropriate for sensitive electronic equipment
Large Capacity Fuel Tank with Fuel Gauge
•Lets the operator know current fuel level
Two-Wheel Kit
•Provides enhanced portability and convenience
Low Oil Shutdown
•Automatically shuts off the engine when low oil level is detected
U.S. Forestry-Approved Spark Arrestor
•Reduces the risk of spark-induced fires

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model SGX3500
Product Name Subaru SGX3500 - 3200 Watt Portable Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C15 (50 HZ) CHINA NON ROAD - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
663 kVA Prime Power Generator - DG00730D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details