The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power source fail the alternate source switches over, with no interruption to the connected equipment.
The STS 1400 can be used as an automatic bypass for UPS <1,400 VA. It can be connected to up to 6 devices at the same time while saving the cost of expensive redundant power supplies. The STS 1400 has a power rating of 1,400 VA and output voltage at 120V.
| Eaton | Power Quality | |
|---|---|
| Product Category | Transfer Switches |
| Product Number | STS 1400 |
| Product Name | Source Transfer Switch |
| Style | Rack Mounted |
| Switch Control | Automatic Transfer Control |
| Actuator Type | Relay-Based Switch |