SOCOMEC Automatic Changeover Switches from 125 to 3200 A ATyS t - ATyS g

Description
ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g). In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via two potentiometers and four DIP switches. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Rapid commissioning ATyS t and g switches offer significant time saving during commissioning (process takes 2 to 3 minutes). Thanks to the design that allows commissioning through just two potentiometers (4 on the ATyS g) and four DIP switches, a screwdriver is all that is required to configure the parameters. For added simplicity, they also offer an autoconfiguration function which enables automatic adjustment of the rated voltage and frequency. ATyS t: specifically designed for mains/mains applications The ATyS t integrated controller has been designed to provide only the functions required for these applications (operation with or without priority, preferred source selection) together with the monitoring of the voltage and frequency of both sources, for threephase and single-phase networks. ATyS g: specifically designed for mains/ genset applications The ATyS g integrated controller has been designed to provide specific functions for these applications (genset startup, on-load or off-load tests...) together with the monitoring of the voltage and frequency of both sources for three-phase and single-phase networks.
Datasheet
Description
ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g). In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via two potentiometers and four DIP switches. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Rapid commissioning ATyS t and g switches offer significant time saving during commissioning (process takes 2 to 3 minutes). Thanks to the design that allows commissioning through just two potentiometers (4 on the ATyS g) and four DIP switches, a screwdriver is all that is required to configure the parameters. For added simplicity, they also offer an autoconfiguration function which enables automatic adjustment of the rated voltage and frequency. ATyS t: specifically designed for mains/mains applications The ATyS t integrated controller has been designed to provide only the functions required for these applications (operation with or without priority, preferred source selection) together with the monitoring of the voltage and frequency of both sources, for threephase and single-phase networks. ATyS g: specifically designed for mains/ genset applications The ATyS g integrated controller has been designed to provide specific functions for these applications (genset startup, on-load or off-load tests...) together with the monitoring of the voltage and frequency of both sources for three-phase and single-phase networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Changeover Switches from 125 to 3200 A - ATyS t - ATyS g - SOCOMEC
Benfeld, France
Automatic Changeover Switches from 125 to 3200 A
ATyS t - ATyS g
Automatic Changeover Switches from 125 to 3200 A ATyS t - ATyS g
ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g). In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via two potentiometers and four DIP switches. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Rapid commissioning ATyS t and g switches offer significant time saving during commissioning (process takes 2 to 3 minutes). Thanks to the design that allows commissioning through just two potentiometers (4 on the ATyS g) and four DIP switches, a screwdriver is all that is required to configure the parameters. For added simplicity, they also offer an autoconfiguration function which enables automatic adjustment of the rated voltage and frequency. ATyS t: specifically designed for mains/mains applications The ATyS t integrated controller has been designed to provide only the functions required for these applications (operation with or without priority, preferred source selection) together with the monitoring of the voltage and frequency of both sources, for threephase and single-phase networks. ATyS g: specifically designed for mains/ genset applications The ATyS g integrated controller has been designed to provide specific functions for these applications (genset startup, on-load or off-load tests...) together with the monitoring of the voltage and frequency of both sources for three-phase and single-phase networks.

ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g).
In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via two potentiometers and four DIP switches.
They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer.

Advantages Rapid commissioning

ATyS t and g switches offer significant time saving during commissioning (process takes 2 to 3 minutes). Thanks to the design that allows commissioning through just two potentiometers (4 on the ATyS g) and four DIP switches, a screwdriver is all that is required to configure the parameters. For added simplicity, they also offer an autoconfiguration function which enables automatic adjustment of the rated voltage and frequency.

ATyS t: specifically designed for mains/mains applications

The ATyS t integrated controller has been designed to provide only the functions required for these applications (operation with or without priority, preferred source selection) together with the monitoring of the voltage and frequency of both sources, for threephase and single-phase networks.

ATyS g: specifically designed for mains/ genset applications

The ATyS g integrated controller has been designed to provide specific functions for these applications (genset startup, on-load or off-load tests...) together with the monitoring of the voltage and frequency of both sources for three-phase and single-phase networks.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number ATyS t - ATyS g
Product Name Automatic Changeover Switches from 125 to 3200 A
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
Features Locking Switch
Unlock Full Specs
to access all available technical data

Similar Products

Control Relays - Model # 091-134A - Kussmaul Electronics Company, Inc.
Kussmaul Electronics Company, Inc.
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Current 15 amps
View Details
Static, Electronic and Automatic Transfer Systems (STS) - STATYS Rack - SOCOMEC
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Actuator Type Pushbutton
View Details