Electric Generators Direct Generac Commercial Series 130 kW Standby Generator Model QT13068KVAC

Description
SCAQMD Compliant •This unit is for sale in CA & MA UL Listed: For safety and certified power ratings LP - Powered Generator •Designed for commercial buildings with 277/480V service •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 65 dB(A) from 75 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection
Datasheet
Description
SCAQMD Compliant •This unit is for sale in CA & MA UL Listed: For safety and certified power ratings LP - Powered Generator •Designed for commercial buildings with 277/480V service •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 65 dB(A) from 75 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Commercial Series 130 kW Standby Generator - Model QT13068KVAC - Electric Generators Direct
Bolingbrook, IL, USA
Generac Commercial Series 130 kW Standby Generator
Model QT13068KVAC
Generac Commercial Series 130 kW Standby Generator Model QT13068KVAC
SCAQMD Compliant •This unit is for sale in CA & MA UL Listed: For safety and certified power ratings LP - Powered Generator •Designed for commercial buildings with 277/480V service •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 65 dB(A) from 75 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection

SCAQMD Compliant
•This unit is for sale in CA & MA
UL Listed: For safety and certified power ratings
LP - Powered Generator
•Designed for commercial buildings with 277/480V service
•WILL NOT WORK with NG fuel source
Whisper-Test™ Low Speed Exercise
•Reduces sound output to 65 dB(A) from 75 dB(A) @ 7 meters
Automotive-Style Engine
•Quiet 6.8L Generac V-10 engine liquid-cooled
Aluminum Weather-Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Insulation lowers sound levels by 2-3 decibels
Built-In Battery Charger
•Maintains battery (sold separately) at optimum performance
Automatic Safety Shutdown
•Low oil pressure, high temperature protection
•Overspeed and/or overcrank protection

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT13068KVAC
Product Name Generac Commercial Series 130 kW Standby Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
600 kVA Prime Power Generator - DG00660D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details