Electric Generators Direct Yamaha EF3000iSEJ - 2800 Watt Inverter Generator Model EF3000ISEJ

Description
Inverter System with Pulse Width Modulation •Produces higher-quality and cleaner electricity •Can safely operate products with built in microcomputers Smart Throttle Load Sensing Throttle Control •Automatically adjusts engine speed to precisely match load •Results in greater fuel efficiency and noise reduction Noise Block Acoustically Designed Sound Reduction System •The full enclosure is made of sound absorbing materials Electric Starter w/Start Battery Included •53dBA @ 25% load : 60dBA @ 100% load •Effortless starting and easy operation 12 Volt DC Output (Battery Charging Cables Included) •Recharge 12 volt batteries for RV, auto, marine, aircraft, etc •12vdc output is 12amps Oil Watch Warning System •Automatically shuts off before oil level is low to protect engine Long Run Time •19 hours without refueling (at 1/4 rated load) w/economy idle
Description
Inverter System with Pulse Width Modulation •Produces higher-quality and cleaner electricity •Can safely operate products with built in microcomputers Smart Throttle Load Sensing Throttle Control •Automatically adjusts engine speed to precisely match load •Results in greater fuel efficiency and noise reduction Noise Block Acoustically Designed Sound Reduction System •The full enclosure is made of sound absorbing materials Electric Starter w/Start Battery Included •53dBA @ 25% load : 60dBA @ 100% load •Effortless starting and easy operation 12 Volt DC Output (Battery Charging Cables Included) •Recharge 12 volt batteries for RV, auto, marine, aircraft, etc •12vdc output is 12amps Oil Watch Warning System •Automatically shuts off before oil level is low to protect engine Long Run Time •19 hours without refueling (at 1/4 rated load) w/economy idle

Suppliers

Company
Product
Description
Supplier Links
Yamaha EF3000iSEJ - 2800 Watt Inverter Generator - Model EF3000ISEJ - Electric Generators Direct
Bolingbrook, IL, USA
Yamaha EF3000iSEJ - 2800 Watt Inverter Generator
Model EF3000ISEJ
Yamaha EF3000iSEJ - 2800 Watt Inverter Generator Model EF3000ISEJ
Inverter System with Pulse Width Modulation •Produces higher-quality and cleaner electricity •Can safely operate products with built in microcomputers Smart Throttle Load Sensing Throttle Control •Automatically adjusts engine speed to precisely match load •Results in greater fuel efficiency and noise reduction Noise Block Acoustically Designed Sound Reduction System •The full enclosure is made of sound absorbing materials Electric Starter w/Start Battery Included •53dBA @ 25% load : 60dBA @ 100% load •Effortless starting and easy operation 12 Volt DC Output (Battery Charging Cables Included) •Recharge 12 volt batteries for RV, auto, marine, aircraft, etc •12vdc output is 12amps Oil Watch Warning System •Automatically shuts off before oil level is low to protect engine Long Run Time •19 hours without refueling (at 1/4 rated load) w/economy idle

Inverter System with Pulse Width Modulation
•Produces higher-quality and cleaner electricity
•Can safely operate products with built in microcomputers
Smart Throttle Load Sensing Throttle Control
•Automatically adjusts engine speed to precisely match load
•Results in greater fuel efficiency and noise reduction
Noise Block Acoustically Designed Sound Reduction System
•The full enclosure is made of sound absorbing materials
Electric Starter w/Start Battery Included
•53dBA @ 25% load : 60dBA @ 100% load
•Effortless starting and easy operation
12 Volt DC Output (Battery Charging Cables Included)
•Recharge 12 volt batteries for RV, auto, marine, aircraft, etc
•12vdc output is 12amps
Oil Watch Warning System
•Automatically shuts off before oil level is low to protect engine
Long Run Time
•19 hours without refueling (at 1/4 rated load) w/economy idle

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model EF3000ISEJ
Product Name Yamaha EF3000iSEJ - 2800 Watt Inverter Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Electric Power Generation Sets - DG60-2 (3 PHASE) - Caterpillar Electric Power
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Three Phase
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1955 kWe Prime Power Generator - DP1955D6S Power Module - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details