Electric Generators Direct Generac XP6500E - 6500 Watt Professional Portable Generator Model 5934

Description
XP Series Professional Grade Portable Generator (CARB Compliant) •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Easy access all-in-one control panel Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage
Description
XP Series Professional Grade Portable Generator (CARB Compliant) •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Easy access all-in-one control panel Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage

Suppliers

Company
Product
Description
Supplier Links
Generac XP6500E - 6500 Watt Professional Portable Generator - Model 5934 - Electric Generators Direct
Bolingbrook, IL, USA
Generac XP6500E - 6500 Watt Professional Portable Generator
Model 5934
Generac XP6500E - 6500 Watt Professional Portable Generator Model 5934
XP Series Professional Grade Portable Generator (CARB Compliant) •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Easy access all-in-one control panel Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage

XP Series Professional Grade Portable Generator (CARB Compliant)
•Engineered specifically with contractors in mind
Electric Start w/ Recoil Backup (Battery Included)
•Makes starting as easy as pushing a button
410cc Generac OHVI Engine - Designed Specifically For Generators
•Provides longer life and longer maintenance intervals
Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown
•Provides maximum safety for longer engine life
TruePower™ Technology - Less Than 5% THD
•Provides clean, smooth operation of sensitive electronics
Full Panel GFCI Protection - OSHA & NEC 2011 Compliant
•Easy access all-in-one control panel
Large 9 Gallon Metal Fuel Tank
•Easy access all-in-one control panel
Hardened 1.25" Steel Tube Cradle & Cast Metal Corners
•Combined with an integrated lifting eye for rugged durability
Fold-Down, Locking Handles w/ Never Flat Wheel Kit
•Provides sturdy mobility and compact storage

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5934
Product Name Generac XP6500E - 6500 Watt Professional Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Electric Power Generation Sets - DG80-2 (3 PHASE) - Caterpillar Electric Power
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Three Phase
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
910 kVA Prime Power Generator - DP0910D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details