Electric Generators Direct Generac Quietpact Series 5851 - 8.5 kW RV Generator Model 5851

Description
Generac Quietpact Series™ 8.5 kW Diesel Powered RV Generator •Provides fuel efficient operation w/ superior cooling capacity Designed For Use With Multiple Applications •Class A Motorhomes w/ a single or dual roof A/C •Industrial Vehicles, Sport Utility and Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sounds levels and allows for easy installation 1131cc Generac ISM Heavy-Duty Diesel Engine •Full pressure lubrication & Low oil pressure shutdown Low RPM Speed Control •Allows the generator to operate at a constant speed of 1950 RPM Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Increased Radiator Cooling Capacity •40% Larger than traditional units, decreases wattage drop-off 240V Configurable Remote start/stop option & Main line circuit breaker Enclosed critical grade muffler 2 Amp battery "trickle charger" RVIA, CARB, EPA and
Datasheet
Description
Generac Quietpact Series™ 8.5 kW Diesel Powered RV Generator •Provides fuel efficient operation w/ superior cooling capacity Designed For Use With Multiple Applications •Class A Motorhomes w/ a single or dual roof A/C •Industrial Vehicles, Sport Utility and Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sounds levels and allows for easy installation 1131cc Generac ISM Heavy-Duty Diesel Engine •Full pressure lubrication & Low oil pressure shutdown Low RPM Speed Control •Allows the generator to operate at a constant speed of 1950 RPM Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Increased Radiator Cooling Capacity •40% Larger than traditional units, decreases wattage drop-off 240V Configurable Remote start/stop option & Main line circuit breaker Enclosed critical grade muffler 2 Amp battery "trickle charger" RVIA, CARB, EPA and
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Quietpact Series 5851 - 8.5 kW RV Generator - Model 5851 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Quietpact Series 5851 - 8.5 kW RV Generator
Model 5851
Generac Quietpact Series 5851 - 8.5 kW RV Generator Model 5851
Generac Quietpact Series™ 8.5 kW Diesel Powered RV Generator •Provides fuel efficient operation w/ superior cooling capacity Designed For Use With Multiple Applications •Class A Motorhomes w/ a single or dual roof A/C •Industrial Vehicles, Sport Utility and Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sounds levels and allows for easy installation 1131cc Generac ISM Heavy-Duty Diesel Engine •Full pressure lubrication & Low oil pressure shutdown Low RPM Speed Control •Allows the generator to operate at a constant speed of 1950 RPM Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Increased Radiator Cooling Capacity •40% Larger than traditional units, decreases wattage drop-off 240V Configurable Remote start/stop option & Main line circuit breaker Enclosed critical grade muffler 2 Amp battery "trickle charger" RVIA, CARB, EPA and

Generac Quietpact Series™ 8.5 kW Diesel Powered RV Generator
•Provides fuel efficient operation w/ superior cooling capacity
Designed For Use With Multiple Applications
•Class A Motorhomes w/ a single or dual roof A/C
•Industrial Vehicles, Sport Utility and Horse Trailers
Durable Steel Enclosure & Maintains Footprint Of Other Brands
•Reduces sounds levels and allows for easy installation
1131cc Generac ISM Heavy-Duty Diesel Engine
•Full pressure lubrication & Low oil pressure shutdown
Low RPM Speed Control
•Allows the generator to operate at a constant speed of 1950 RPM
Solid-State, Frequency Compensated Voltage Regulation
•Provides fast response to changing load conditions
Increased Radiator Cooling Capacity
•40% Larger than traditional units, decreases wattage drop-off
240V Configurable
Remote start/stop option & Main line circuit breaker
Enclosed critical grade muffler
2 Amp battery "trickle charger"
RVIA, CARB, EPA and

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5851
Product Name Generac Quietpact Series 5851 - 8.5 kW RV Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Open Generator Sets - DG350 GC (3 PHASE) - Caterpillar Electric Power
Specs
Fuel Type Natural Gas
Portability Permanent
Phase Three Phase
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
3100 kVA Prime Power Generator - DP3000D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details