Electric Generators Direct Generac EcoGen Series 5818- 6kW Standby Generator Model 5818

Description
The First Generator Intended For Alternative Energy Interaction •Designed to interact w/ off-grid renewable energy applications •Capable of tying into an inverter & battery storage system •MUST BE TIED INTO AN ALTERNATIVE ENERGY SOURCE Generac OHVI Air-Cooled Engine •Maximizes engine "breathing" for increased fuel efficiency •Plateau honed cylinder walls & plasma-moly rings run cooler Exclusive Premium Oil Recovery & Circulation System •Provides extended run capability, 500 hours between oil changes Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Ultra Quiet, Low RPMs - Only 52 dB(A) Under Normal Load •Vertically mounted, belt-driven engine drives at 2600 RPMs •Longer life & drastically quieter operation than other systems Weather Protective Steel Enclosure w/ RhinoCoat™ Finish System Two-Wire Start - Easily Connect To The Inverter Control Wires •Automatically start/stop the generator for battery charging Factory Wired 120V - Capable of 240V (Conv. Kit Sold Separately) •Accommodate 240V inverter systems or two systems paired
Datasheet
Description
The First Generator Intended For Alternative Energy Interaction •Designed to interact w/ off-grid renewable energy applications •Capable of tying into an inverter & battery storage system •MUST BE TIED INTO AN ALTERNATIVE ENERGY SOURCE Generac OHVI Air-Cooled Engine •Maximizes engine "breathing" for increased fuel efficiency •Plateau honed cylinder walls & plasma-moly rings run cooler Exclusive Premium Oil Recovery & Circulation System •Provides extended run capability, 500 hours between oil changes Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Ultra Quiet, Low RPMs - Only 52 dB(A) Under Normal Load •Vertically mounted, belt-driven engine drives at 2600 RPMs •Longer life & drastically quieter operation than other systems Weather Protective Steel Enclosure w/ RhinoCoat™ Finish System Two-Wire Start - Easily Connect To The Inverter Control Wires •Automatically start/stop the generator for battery charging Factory Wired 120V - Capable of 240V (Conv. Kit Sold Separately) •Accommodate 240V inverter systems or two systems paired
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac EcoGen Series 5818- 6kW Standby Generator - Model 5818 - Electric Generators Direct
Bolingbrook, IL, USA
Generac EcoGen Series 5818- 6kW Standby Generator
Model 5818
Generac EcoGen Series 5818- 6kW Standby Generator Model 5818
The First Generator Intended For Alternative Energy Interaction •Designed to interact w/ off-grid renewable energy applications •Capable of tying into an inverter & battery storage system •MUST BE TIED INTO AN ALTERNATIVE ENERGY SOURCE Generac OHVI Air-Cooled Engine •Maximizes engine "breathing" for increased fuel efficiency •Plateau honed cylinder walls & plasma-moly rings run cooler Exclusive Premium Oil Recovery & Circulation System •Provides extended run capability, 500 hours between oil changes Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Ultra Quiet, Low RPMs - Only 52 dB(A) Under Normal Load •Vertically mounted, belt-driven engine drives at 2600 RPMs •Longer life & drastically quieter operation than other systems Weather Protective Steel Enclosure w/ RhinoCoat™ Finish System Two-Wire Start - Easily Connect To The Inverter Control Wires •Automatically start/stop the generator for battery charging Factory Wired 120V - Capable of 240V (Conv. Kit Sold Separately) •Accommodate 240V inverter systems or two systems paired

The First Generator Intended For Alternative Energy Interaction
•Designed to interact w/ off-grid renewable energy applications
•Capable of tying into an inverter & battery storage system
•MUST BE TIED INTO AN ALTERNATIVE ENERGY SOURCE
Generac OHVI Air-Cooled Engine
•Maximizes engine "breathing" for increased fuel efficiency
•Plateau honed cylinder walls & plasma-moly rings run cooler
Exclusive Premium Oil Recovery & Circulation System
•Provides extended run capability, 500 hours between oil changes
Nexus™ Digital Controller Monitors & Controls All Functions
•Provides system status - compatible with Nexus™ wireless monitors
Ultra Quiet, Low RPMs - Only 52 dB(A) Under Normal Load
•Vertically mounted, belt-driven engine drives at 2600 RPMs
•Longer life & drastically quieter operation than other systems
Weather Protective Steel Enclosure w/ RhinoCoat™ Finish System
Two-Wire Start - Easily Connect To The Inverter Control Wires
•Automatically start/stop the generator for battery charging
Factory Wired 120V - Capable of 240V (Conv. Kit Sold Separately)
•Accommodate 240V inverter systems or two systems paired

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5818
Product Name Generac EcoGen Series 5818- 6kW Standby Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Gas Generator Sets - G3412 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Propane; Natural Gas; Biogas, Coal Gas, Field Gas
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
45 kWe Prime Power Generator - DP45D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details