Electric Generators Direct Briggs & Stratton 10kW Home Standby Generator System Model 40325PACK-A

Description
10 kW Fully Automatic Standby Generator System •Automatically starts when utility power is lost 100-Amp Service Entrance Rated Automatic Transfer Switch (71045) •Offers ability to power all circuits without a sub-panel •Rated at 100Amps @240v ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC) •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house •(Please Check Local Codes On Installation Requirements) 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers
Datasheet
Description
10 kW Fully Automatic Standby Generator System •Automatically starts when utility power is lost 100-Amp Service Entrance Rated Automatic Transfer Switch (71045) •Offers ability to power all circuits without a sub-panel •Rated at 100Amps @240v ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC) •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house •(Please Check Local Codes On Installation Requirements) 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 10kW Home Standby Generator System - Model 40325PACK-A - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 10kW Home Standby Generator System
Model 40325PACK-A
Briggs & Stratton 10kW Home Standby Generator System Model 40325PACK-A
10 kW Fully Automatic Standby Generator System •Automatically starts when utility power is lost 100-Amp Service Entrance Rated Automatic Transfer Switch (71045) •Offers ability to power all circuits without a sub-panel •Rated at 100Amps @240v ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC) •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house •(Please Check Local Codes On Installation Requirements) 803 cc Briggs & Stratton Professional Series Engine •Engineered to commercial specs for years of reliable service Durable Galvaneal Steel Outdoor Enclosure •Provides years of rustproof outdoor protection Computer Friendly :) •Safe for use with advanced electronics and computers

10 kW Fully Automatic Standby Generator System
•Automatically starts when utility power is lost
100-Amp Service Entrance Rated Automatic Transfer Switch (71045)
•Offers ability to power all circuits without a sub-panel
•Rated at 100Amps @240v
ACCM-II Power Control Module Transfer Switch (2 x 3-Ton AC)
•Computer controlled load management power switching
•Expand your generators range by prioritizing powered circuits
New Enclosure Design - 15% More Compact
•Sleek, compact profile blends in next to central AC unit
•Streamlined design meets the power needs of your whole house
•(Please Check Local Codes On Installation Requirements)
803 cc Briggs & Stratton Professional Series Engine
•Engineered to commercial specs for years of reliable service
Durable Galvaneal Steel Outdoor Enclosure
•Provides years of rustproof outdoor protection
Computer Friendly :)
•Safe for use with advanced electronics and computers

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40325PACK-A
Product Name Briggs & Stratton 10kW Home Standby Generator System
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details
Custom Electrical Power Generators -  - Nidec Power
Specs
Portability Permanent
Phase Three Phase
Applications Construction; Industrial; Mining; Power
View Details