Electric Generators Direct Briggs & Stratton 40303PACK-C - 15kW Home Standby Generator Model 40303PACK-C

Description
Fully Automatic Operation - Includes Automatic Transfer Switch 15kW Automatic Start Power Generator •Runs off LP or Natural Gas - no gas cans to fill and store Briggs & Stratton V-Twin Commercial Grade Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Additional Generator Features •Polymer installation pad & synthetic oil simplifies installation 100-Amp Automatic Transfer Switch (71047) •16 Circuit design allows for you to select priority circuits •Rated at 100-Amps @ 240v AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generator's range by prioritizing powered circuits NEMA 3R Enclosure •Flexibility in mounting locations - indoor or outdoor
Datasheet
Description
Fully Automatic Operation - Includes Automatic Transfer Switch 15kW Automatic Start Power Generator •Runs off LP or Natural Gas - no gas cans to fill and store Briggs & Stratton V-Twin Commercial Grade Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Additional Generator Features •Polymer installation pad & synthetic oil simplifies installation 100-Amp Automatic Transfer Switch (71047) •16 Circuit design allows for you to select priority circuits •Rated at 100-Amps @ 240v AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generator's range by prioritizing powered circuits NEMA 3R Enclosure •Flexibility in mounting locations - indoor or outdoor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 40303PACK-C - 15kW Home Standby Generator - Model 40303PACK-C - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 40303PACK-C - 15kW Home Standby Generator
Model 40303PACK-C
Briggs & Stratton 40303PACK-C - 15kW Home Standby Generator Model 40303PACK-C
Fully Automatic Operation - Includes Automatic Transfer Switch 15kW Automatic Start Power Generator •Runs off LP or Natural Gas - no gas cans to fill and store Briggs & Stratton V-Twin Commercial Grade Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Additional Generator Features •Polymer installation pad & synthetic oil simplifies installation 100-Amp Automatic Transfer Switch (71047) •16 Circuit design allows for you to select priority circuits •Rated at 100-Amps @ 240v AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generator's range by prioritizing powered circuits NEMA 3R Enclosure •Flexibility in mounting locations - indoor or outdoor

Fully Automatic Operation - Includes Automatic Transfer Switch
15kW Automatic Start Power Generator
•Runs off LP or Natural Gas - no gas cans to fill and store
Briggs & Stratton V-Twin Commercial Grade Engine
•Provides years of long lasting, reliable standby power
Sound Shield™ Technology
•Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB)
Additional Generator Features
•Polymer installation pad & synthetic oil simplifies installation
100-Amp Automatic Transfer Switch (71047)
•16 Circuit design allows for you to select priority circuits
•Rated at 100-Amps @ 240v
AC Power Control Module (ACCM-II) Transfer Switch
•Computer controlled load management power switching
•Expand your generator's range by prioritizing powered circuits
NEMA 3R Enclosure
•Flexibility in mounting locations - indoor or outdoor

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40303PACK-C
Product Name Briggs & Stratton 40303PACK-C - 15kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C175-20 (60 HZ) - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
500 kVA Prime Power Generator - DP500D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details