Electric Generators Direct Briggs & Stratton 40301 - EM7 - 7kW Home Standby Generator Model 40301

Description
7kW Automatic Start Power Generator •Novel design blends next to central air unit •Polymer Installation Pad to simplify installation •Space saving footprint & ease of maintenance •Battery (not included) and synthetic oil Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill and store •Low oil, fail to start, low frequency and engine overspeed alerts For use with model 1918 automatic transfer switch •UL2200 Listed
Datasheet
Description
7kW Automatic Start Power Generator •Novel design blends next to central air unit •Polymer Installation Pad to simplify installation •Space saving footprint & ease of maintenance •Battery (not included) and synthetic oil Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill and store •Low oil, fail to start, low frequency and engine overspeed alerts For use with model 1918 automatic transfer switch •UL2200 Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 40301 - EM7 - 7kW Home Standby Generator - Model 40301 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 40301 - EM7 - 7kW Home Standby Generator
Model 40301
Briggs & Stratton 40301 - EM7 - 7kW Home Standby Generator Model 40301
7kW Automatic Start Power Generator •Novel design blends next to central air unit •Polymer Installation Pad to simplify installation •Space saving footprint & ease of maintenance •Battery (not included) and synthetic oil Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill and store •Low oil, fail to start, low frequency and engine overspeed alerts For use with model 1918 automatic transfer switch •UL2200 Listed

7kW Automatic Start Power Generator
•Novel design blends next to central air unit
•Polymer Installation Pad to simplify installation
•Space saving footprint & ease of maintenance
•Battery (not included) and synthetic oil
Indefinite Power Supply
•Runs off LP or Natural Gas - no gas cans to fill and store
•Low oil, fail to start, low frequency and engine overspeed alerts
For use with model 1918 automatic transfer switch
•UL2200 Listed

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 40301
Product Name Briggs & Stratton 40301 - EM7 - 7kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Gas Generator Sets - G3516A - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Natural Gas; Biogas, Coal Gas
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1000 kVA Standby Power Generator - DS1000D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details