Electric Generators Direct Kohler 14RESL - 14KW Home Standby Generator System Model 14RESL

Description
Fully Automatic Operation - Includes Automatic Transfer Switch Kohler Command PRO® OHV Engine •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 70 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation - Polymer Base - No Need For Concrete Pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments Kohler Model RRT 100-Amp Indoor Automatic Transfer Switch •100A Load center uses up to 16 circuits (Breakers Not Included)
Datasheet
Description
Fully Automatic Operation - Includes Automatic Transfer Switch Kohler Command PRO® OHV Engine •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 70 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation - Polymer Base - No Need For Concrete Pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments Kohler Model RRT 100-Amp Indoor Automatic Transfer Switch •100A Load center uses up to 16 circuits (Breakers Not Included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 14RESL - 14KW Home Standby Generator System - Model 14RESL - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 14RESL - 14KW Home Standby Generator System
Model 14RESL
Kohler 14RESL - 14KW Home Standby Generator System Model 14RESL
Fully Automatic Operation - Includes Automatic Transfer Switch Kohler Command PRO® OHV Engine •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Fast Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude - approx 70 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation - Polymer Base - No Need For Concrete Pad •Simple field conversion between natural gas and LP Exclusive 100% Corrosion-Proof Composite Enclosure •Will not rust - even in harsh seaside environments Kohler Model RRT 100-Amp Indoor Automatic Transfer Switch •100A Load center uses up to 16 circuits (Breakers Not Included)

Fully Automatic Operation - Includes Automatic Transfer Switch
Kohler Command PRO® OHV Engine
•Powerful and reliable engine with hydraulic valve lifters
PowerBoost™ Technology
•Greater motor-starting ability for large electrical loads
Cleaner Power for Sensitive Electronics
•Protects sophisticated electronics with low distortion (THD)
Fast Response
•Kohler™ generators restore power in as little as 10 seconds
Quiet Operation
•Maintains neighborhood solitude - approx 70 dB(A) at 7 m (23 ft)
ADC-RES Advanced Digital Control
•Digital voltage regulation & engine speed governing
•LED display shows system status and setup information
Easy Installation - Polymer Base - No Need For Concrete Pad
•Simple field conversion between natural gas and LP
Exclusive 100% Corrosion-Proof Composite Enclosure
•Will not rust - even in harsh seaside environments
Kohler Model RRT 100-Amp Indoor Automatic Transfer Switch
•100A Load center uses up to 16 circuits (Breakers Not Included)

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 14RESL
Product Name Kohler 14RESL - 14KW Home Standby Generator System
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
278 kVA Prime Power Generator - DG00300D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details