Electri-Flex Company Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex 90861

Description
CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex - 61T8185 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex
61T8185
Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex 61T8185
CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No

CONDUIT CONNECTOR, STR, SZ 1IN, 1IN NPT, BLACK; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Nylon 6 (Polyamide 6); Conduit Colour:Black; External Length:45.21mm; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T8185
Product Name Conduit Connector, Str, Sz 1In, 1In Npt, Black; Conduit Configuration Electri-Flex
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M12.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Coaxial Adapters - NAVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug connector - NPQH-D-Q14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details