Eldon Enclosures HMI Enclosure OICE303015

Description
The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.
Description
The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.

Suppliers

Company
Product
Description
Supplier Links
HMI Enclosure - OICE303015 - Eldon Enclosures
Madrid, Spain
HMI Enclosure
OICE303015
HMI Enclosure OICE303015
The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.

The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily accessible through a rear door. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number OICE303015
Product Name HMI Enclosure
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Depth 6.1 inch (155 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
General Purpose Enclosures - 5095154 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.87 inch (200 mm)
Width 4.33 inch (110 mm)
View Details