Eldon Enclosures Wall Mounted Enclosure MAS0303021PER5

Description
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Description
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - MAS0303021PER5 - Eldon Enclosures
Madrid, Spain
Wall Mounted Enclosure
MAS0303021PER5
Wall Mounted Enclosure MAS0303021PER5
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MAS0303021PER5
Product Name Wall Mounted Enclosure
Type Modular enclosure
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Depth 8.27 inch (210 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details