Eldon Enclosures Wall Mounted Enclosure AFS06083

Description
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.
Description
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - AFS06083 - Eldon Enclosures
Madrid, Spain
Wall Mounted Enclosure
AFS06083
Wall Mounted Enclosure AFS06083
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from entering the enclosure thanks to the sloping roof and silicone gasket. With a IP 66 protection degree, the AFS range is ideal for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number AFS06083
Product Name Wall Mounted Enclosure
Type Modular enclosure
Length 23.62 inch (600 mm)
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details