ek robotics Mobile Robots FAST MOVE

Description
FAST MOVE is a line of transport robots by ek robotics that offers advanced features and capabilities for industrial automation. Let's explore the standout features and applications of each model in the FAST MOVE series: 1. FAST MOVE LIFT 30: Despite its small size, this transport robot is powerful and equipped with essential features. It utilizes the ek hybrid navigation system, allowing it to navigate over the contours of its environment. For precise movements, it employs personal protection scanners and reflectors. The FAST MOVE LIFT 30 also boasts a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-power energy system. Its compact design and capabilities make it suitable for various applications, including chemical plants. 2. FAST MOVE HUB 140: Designed for trolley transport in GLT (Goods-to-Line) operations, the FAST MOVE HUB 140 can lift transport racks to enable 360° safety checks by safety scanners. It features intervention protection in the lift table, PLd 360° protection, WLAN connectivity, and LI-ION fast charging technology. With its 100% omnidirectional chassis, it achieves a travel speed of up to 2m/s, making it nimble and efficient. 3. FAST MOVE ROLLER TRACK 50: As a flexible autonomous scalable transport platform, the FAST MOVE ROLLER TRACK 50 serves as a customized load handling device. It controls eight individually controlled conveyors, delivering KLTs (small load carriers) precisely and in the correct order. With its omnidirectional chassis, LI-ION energy system, and 24/7 continuous operation capability, it offers high performance and efficiency. 4. FAST MOVE ROLLER TRACK 90: The FAST MOVE RB 90 is compact and ideal for handling Euro pallets or GLTs (Grid Load Trays) up to 1,000 kg. Its small size, flexibility, and omnidirectional maneuverability make it highly versatile. Similar to other FAST MOVE models, it features a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-performance energy system. The FAST MOVE series by ek robotics offers a range of transport robots with different specifications and capabilities, catering to diverse industrial automation needs. Their standout features include hybrid navigation systems, personal protection scanners, advanced safety measures, omnidirectional chassis, and efficient energy systems. These robots find applications in various industries, including manufacturing, logistics, and assembly lines, where they contribute to optimized material flow control, increased productivity, and streamlined operations.
Description
FAST MOVE is a line of transport robots by ek robotics that offers advanced features and capabilities for industrial automation. Let's explore the standout features and applications of each model in the FAST MOVE series: 1. FAST MOVE LIFT 30: Despite its small size, this transport robot is powerful and equipped with essential features. It utilizes the ek hybrid navigation system, allowing it to navigate over the contours of its environment. For precise movements, it employs personal protection scanners and reflectors. The FAST MOVE LIFT 30 also boasts a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-power energy system. Its compact design and capabilities make it suitable for various applications, including chemical plants. 2. FAST MOVE HUB 140: Designed for trolley transport in GLT (Goods-to-Line) operations, the FAST MOVE HUB 140 can lift transport racks to enable 360° safety checks by safety scanners. It features intervention protection in the lift table, PLd 360° protection, WLAN connectivity, and LI-ION fast charging technology. With its 100% omnidirectional chassis, it achieves a travel speed of up to 2m/s, making it nimble and efficient. 3. FAST MOVE ROLLER TRACK 50: As a flexible autonomous scalable transport platform, the FAST MOVE ROLLER TRACK 50 serves as a customized load handling device. It controls eight individually controlled conveyors, delivering KLTs (small load carriers) precisely and in the correct order. With its omnidirectional chassis, LI-ION energy system, and 24/7 continuous operation capability, it offers high performance and efficiency. 4. FAST MOVE ROLLER TRACK 90: The FAST MOVE RB 90 is compact and ideal for handling Euro pallets or GLTs (Grid Load Trays) up to 1,000 kg. Its small size, flexibility, and omnidirectional maneuverability make it highly versatile. Similar to other FAST MOVE models, it features a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-performance energy system. The FAST MOVE series by ek robotics offers a range of transport robots with different specifications and capabilities, catering to diverse industrial automation needs. Their standout features include hybrid navigation systems, personal protection scanners, advanced safety measures, omnidirectional chassis, and efficient energy systems. These robots find applications in various industries, including manufacturing, logistics, and assembly lines, where they contribute to optimized material flow control, increased productivity, and streamlined operations.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots FAST MOVE
FAST MOVE is a line of transport robots by ek robotics that offers advanced features and capabilities for industrial automation. Let's explore the standout features and applications of each model in the FAST MOVE series: 1. FAST MOVE LIFT 30: Despite its small size, this transport robot is powerful and equipped with essential features. It utilizes the ek hybrid navigation system, allowing it to navigate over the contours of its environment. For precise movements, it employs personal protection scanners and reflectors. The FAST MOVE LIFT 30 also boasts a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-power energy system. Its compact design and capabilities make it suitable for various applications, including chemical plants. 2. FAST MOVE HUB 140: Designed for trolley transport in GLT (Goods-to-Line) operations, the FAST MOVE HUB 140 can lift transport racks to enable 360° safety checks by safety scanners. It features intervention protection in the lift table, PLd 360° protection, WLAN connectivity, and LI-ION fast charging technology. With its 100% omnidirectional chassis, it achieves a travel speed of up to 2m/s, making it nimble and efficient. 3. FAST MOVE ROLLER TRACK 50: As a flexible autonomous scalable transport platform, the FAST MOVE ROLLER TRACK 50 serves as a customized load handling device. It controls eight individually controlled conveyors, delivering KLTs (small load carriers) precisely and in the correct order. With its omnidirectional chassis, LI-ION energy system, and 24/7 continuous operation capability, it offers high performance and efficiency. 4. FAST MOVE ROLLER TRACK 90: The FAST MOVE RB 90 is compact and ideal for handling Euro pallets or GLTs (Grid Load Trays) up to 1,000 kg. Its small size, flexibility, and omnidirectional maneuverability make it highly versatile. Similar to other FAST MOVE models, it features a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-performance energy system. The FAST MOVE series by ek robotics offers a range of transport robots with different specifications and capabilities, catering to diverse industrial automation needs. Their standout features include hybrid navigation systems, personal protection scanners, advanced safety measures, omnidirectional chassis, and efficient energy systems. These robots find applications in various industries, including manufacturing, logistics, and assembly lines, where they contribute to optimized material flow control, increased productivity, and streamlined operations.

FAST MOVE is a line of transport robots by ek robotics that offers advanced features and capabilities for industrial automation. Let's explore the standout features and applications of each model in the FAST MOVE series:

1. FAST MOVE LIFT 30:
Despite its small size, this transport robot is powerful and equipped with essential features. It utilizes the ek hybrid navigation system, allowing it to navigate over the contours of its environment. For precise movements, it employs personal protection scanners and reflectors. The FAST MOVE LIFT 30 also boasts a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-power energy system. Its compact design and capabilities make it suitable for various applications, including chemical plants.

2. FAST MOVE HUB 140:
Designed for trolley transport in GLT (Goods-to-Line) operations, the FAST MOVE HUB 140 can lift transport racks to enable 360° safety checks by safety scanners. It features intervention protection in the lift table, PLd 360° protection, WLAN connectivity, and LI-ION fast charging technology. With its 100% omnidirectional chassis, it achieves a travel speed of up to 2m/s, making it nimble and efficient.

3. FAST MOVE ROLLER TRACK 50:
As a flexible autonomous scalable transport platform, the FAST MOVE ROLLER TRACK 50 serves as a customized load handling device. It controls eight individually controlled conveyors, delivering KLTs (small load carriers) precisely and in the correct order. With its omnidirectional chassis, LI-ION energy system, and 24/7 continuous operation capability, it offers high performance and efficiency.

4. FAST MOVE ROLLER TRACK 90:
The FAST MOVE RB 90 is compact and ideal for handling Euro pallets or GLTs (Grid Load Trays) up to 1,000 kg. Its small size, flexibility, and omnidirectional maneuverability make it highly versatile. Similar to other FAST MOVE models, it features a 360° protective field in PLd, WLAN connectivity, and a LI-ION high-performance energy system.
The FAST MOVE series by ek robotics offers a range of transport robots with different specifications and capabilities, catering to diverse industrial automation needs. Their standout features include hybrid navigation systems, personal protection scanners, advanced safety measures, omnidirectional chassis, and efficient energy systems. These robots find applications in various industries, including manufacturing, logistics, and assembly lines, where they contribute to optimized material flow control, increased productivity, and streamlined operations.

Supplier's Site

Technical Specifications

  ek robotics
Product Category Robots
Product Number FAST MOVE
Product Name Mobile Robots
Industry / Application Robotic Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 10 kg (22.05 lbs)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details