EIC Solutions, Inc. Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 363010

Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.
Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure - 363010 - EIC Solutions, Inc.
Warminster, PA, USA
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
363010
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 363010
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Protector™ Series Wall-mount Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction.

Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 363010
Product Name Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details