EIC Solutions, Inc. Prepackaged Wall-mount Air Conditioned Enclosure 1G363016-F-RE

Description
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.
Description
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

Suppliers

Company
Product
Description
Supplier Links
Prepackaged Wall-mount Air Conditioned Enclosure - 1G363016-F-RE - EIC Solutions, Inc.
Warminster, PA, USA
Prepackaged Wall-mount Air Conditioned Enclosure
1G363016-F-RE
Prepackaged Wall-mount Air Conditioned Enclosure 1G363016-F-RE
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 1G363016-F-RE
Product Name Prepackaged Wall-mount Air Conditioned Enclosure
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details